EN
  • EN
  • DE
  • IT

PIC16F1769-I/P

Part No PIC16F1769-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 12x10b; D/A 2x5b, 2x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number PIC16F1769
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368741-PIC16F1769-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F1769-I/P CAD Model

Description

Microchip Technology's PIC16F1769-I/P Microcontroller

The PIC16F1769-I/P is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications. This particular model comes in a 40-pin PDIP (Plastic Dual In-line Package), making it suitable for breadboard prototyping and through-hole PCB designs. It is a member of the PIC16F family, renowned for its ease of use and robust performance in various embedded systems.

Key Features:

  • CPU: The device features a high-performance RISC CPU with a 14-bit instruction set that enables efficient operation at speeds of up to 32 MHz.
  • Memory: It boasts 14 KB of Flash program memory, 1 KB of RAM, and 256 bytes of EEPROM, providing ample space for complex programs and data storage.
  • Peripherals: A rich set of integrated peripherals includes:
    • 10-bit Analog-to-Digital Converters (ADC) with Computation (ADC2)
    • Multiple PWM outputs and Capture/Compare/PWM (CCP) modules
    • Complementary Waveform Generator (CWG) modules
    • Zero-Cross Detect (ZCD) for AC line monitoring
    • Programmable Switch Mode Controller (PSMC) for advanced motor control
  • Communication: It supports various serial communication protocols including I²C, SPI, and EUSART, allowing for easy integration with sensors, actuators, and other microcontrollers.
  • Power Management: The PIC16F1769-I/P features Power-Saving modes like Idle and Doze for energy efficiency and Enhanced Low-Voltage Programming (LVP) for in-circuit serial programming.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications:

The PIC16F1769-I/P is ideal for a variety of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial automation and control systems
  • Medical devices
  • Power management systems
  • IoT devices

With its robust set of features and peripherals, the PIC16F1769-I/P from Microchip Technology is a go-to microcontroller for designers looking for a reliable and flexible solution for their embedded projects.

You May Also Be Interested in

Renesas Electronics America
8-BIT, 740/3802 CPU / * Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 1KB FLASH 20SOIC
Lowest to $0.9780
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
Need more? Email Us
Texas Instruments
IC MCU 8BIT 32KB FLASH 44WQFN
Lowest to $17.4882
Microchip Technology
IC MCU 8BIT 4KB FLASH 28DIP
Lowest to $5.4849
SANYO Semiconductor (U.S.A) Corporation
MICROCONTROLLER 8-BIT LC8XX CPU / * Microcontroller IC
Lowest to $56.2418
Maxim Integrated
IC MCU 16BIT 64KB FLASH 32TQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $2.0711
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0098 $50.2450
61+ $1.6491 $100.5951
94+ $1.5976 $150.1744
130+ $1.5460 $200.9800
168+ $1.4945 $251.0760
224+ $1.3399 $300.1376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess