EN
  • EN
  • DE

PIC16F1779-E/PT

Part No PIC16F1779-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 28x10b; D/A 4x5b, 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16F1779
Standard Package 160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264356-PIC16F1779-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F1779-E/PT CAD Model

Description

Microchip Technology's PIC16F1779-E/PT Microcontroller

The PIC16F1779-E/PT is a high-performance, 8-bit microcontroller from Microchip Technology, designed to offer a versatile and efficient solution for embedded control applications. This powerful MCU is part of Microchip's enhanced mid-range core product line, featuring a rich set of peripherals, along with low power consumption and flexible programming capabilities.

Key Features:

  • CPU: Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
  • Flash Memory: 28 KB of on-board programmable flash memory, providing ample space for complex applications and the ability to update firmware in the field.
  • SRAM: 2 KB, ensuring sufficient temporary data storage for intermediate computations and data handling.
  • Data EEPROM: 256 Bytes, ideal for storing non-volatile data that must be preserved between resets.
  • I/O Pins: 36, providing a generous number of inputs and outputs for interfacing with sensors, actuators, and other peripheral devices.
  • Timers: Multiple timers including 8-bit and 16-bit options, suitable for a wide range of timing and counting tasks.
  • Communication Peripherals: Integrated with EUSART, I2C, and SPI modules for versatile serial communication.
  • ADC: 10-bit Analog-to-Digital Converter with up to 35 channels, enabling the MCU to interface with analog sensors and convert their signals for digital processing.
  • Comparators: Two analog comparators with programmable voltage reference, adding precision and flexibility to control applications.
  • Operating Voltage: 1.8V to 5.5V, accommodating a wide range of power supply options and ensuring compatibility with both low-power and standard-power devices.

Applications:

The PIC16F1779-E/PT is suitable for a diverse array of applications, including industrial control systems, automotive systems, consumer electronics, medical devices, and Internet of Things (IoT) nodes. Its robust feature set and adaptability make it an ideal choice for designers looking to create sophisticated and reliable embedded systems.

Package and Availability:

This microcontroller is available in a TQFP-44 package, providing a compact footprint for space-constrained applications. The part number suffix "E/PT" indicates the industrial temperature range and TQFP packaging. Microchip Technology ensures wide availability and support for this MCU, including comprehensive technical documentation and development tools.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4869 $59.4083
17+ $6.9635 $118.3795
26+ $6.7464 $175.4064
36+ $6.5292 $235.0512
46+ $6.3109 $290.3014
62+ $5.6583 $350.8146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,543 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess