EN
  • EN
  • DE

PIC16F1823T-I/ST

Part No PIC16F1823T-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14TSSOP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC16F1823
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16F1823T-I/STDKR,PIC16F1823T-I/STTR,PIC16F1823T-I/ST-ND,PIC16F1823T-I/STCT
Standard Package 2,500
Win Source Part Number 1321967-PIC16F1823T-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC16F1823T-I/ST CAD Model

Description

The PIC16F1823T-I/ST is a high-performance, low-power microcontroller from Microchip Technology, crafted with versatility in mind. This 8-bit MCU from the enhanced mid-range PIC16 family is ideal for a wide array of applications ranging from consumer electronics to industrial control systems.

Key Features:

  • CPU: Enhanced Mid-Range Core with 49 Instruction, 16 Stack Levels
  • Memory: 3.5KB of Flash Program Memory, 128 Bytes of EEPROM, 256 Bytes of SRAM
  • Speed: Up to 32 MHz Internal Oscillator
  • I/O Pins: 12 I/O Pins with Individual Direction Control
  • Timers: Two 8-bit Timers, One 16-bit Timer, and Enhanced Capture/Compare/PWM (ECCP)
  • Communication: I2C, SPI, and EUSART for Serial Communication
  • Analog Features: 10-bit Analog-to-Digital Converter (ADC) with up to 11 channels
  • Temperature Range: Industrial grade with an operational range of -40°C to +85°C
  • Package: Small TSSOP (Thin Shrink Small Outline Package) with 14 pins
  • Power-Saving Features: Power-Saving Sleep mode, Idle mode, and Peripheral Module Disable (PMD)

With its advanced features, the PIC16F1823T-I/ST enables sophisticated functions such as motor control, LED lighting control, and custom user interfaces. The integrated ADC and communication peripherals make it easy to interface with sensors and other devices, while the ECCP module allows for advanced control over power output.

The MCU's robust design ensures reliable operation in harsh environments, and its power management capabilities help to maintain energy efficiency, making it a preferred choice for battery-operated devices. The TSSOP package is optimized for space-constrained applications, ensuring a compact footprint on the PCB.

Whether you're developing a simple prototype or a complex system, the PIC16F1823T-I/ST offers the perfect balance of performance, power efficiency, and versatility to meet the needs of your next project.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2655 $52.2480
38+ $2.6794 $101.8172
58+ $2.5957 $150.5506
80+ $2.5119 $200.9520
103+ $2.4282 $250.1046
138+ $2.1770 $300.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,999 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess