EN
  • EN
  • DE

MCP2515-I/ML

Part No MCP2515-I/ML
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CAN CTLR SPI 2ND GEN 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features CANbus Controller CAN 2.0 SPI Interface 20-QFN (4x4)
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C
Package 20-VFQFN Exposed Pad
Case / Package 20-QFN (4x4)
Family Name MCP2515
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 91
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926637-MCP2515-I/ML
Ultra Librarian 3D Model Ultra Librarian MCP2515-I/ML CAD Model

Description

Microchip Technology's MCP2515-I/ML CAN Controller

The MCP2515-I/ML is a stand-alone Controller Area Network (CAN) controller developed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device provides an easy and economical solution for adding a CAN interface to applications with serial communication interfaces. The MCP2515-I/ML interfaces with microcontrollers (MCUs) through the industry-standard Serial Peripheral Interface (SPI).

Designed to operate at speeds of up to 1 Mb/s, the MCP2515-I/ML is suitable for automotive and industrial applications where a robust communication protocol is required to ensure data integrity and error-free transmission. The device features two acceptance masks and six acceptance filters, which can be used to filter out unwanted messages, thereby reducing the host MCU's workload.

The MCP2515-I/ML comes in a 20-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications. It operates over an extended temperature range, making it suitable for harsh environments. With its built-in features such as message prioritization, automatic retransmission on error, and a time-triggered send function, this CAN controller is designed to handle the demands of high data integrity applications.

Among its advanced features, the MCP2515-I/ML supports a wide range of operating voltages from 2.7V to 5.5V, making it versatile for different system design requirements. Additionally, it includes a clock output that can be used to drive other devices in the system, reducing the need for an additional oscillator.

The device also boasts a low-power standby mode, which is essential for power-sensitive applications. For development and debugging, Microchip offers an extensive support ecosystem, including development tools and software libraries, to facilitate the integration of the MCP2515-I/ML into any CAN-based system design.

In summary, the MCP2515-I/ML from Microchip Technology is a reliable and high-performance CAN controller that offers a flexible interface and robust features for a wide array of applications requiring dependable communication under stringent conditions.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9382 $58.1460
65+ $1.5904 $103.3760
100+ $1.5407 $154.0700
135+ $1.4910 $201.2850
175+ $1.4413 $252.2275
235+ $1.2922 $303.6670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,105 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess