EN
  • EN
  • DE
  • IT

PIC16F18324-I/SL

Part No PIC16F18324-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 14SOIC / MCU 8-bit PIC RISC 7KB Flash 2.5V/3.3V Automotive 14-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 11x10b, D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 791964-PIC16F18324-I/SL
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F18324
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC16F18324-I/SL CAD Model

Description

Microchip Technology's PIC16F18324-I/SL Microcontroller

The PIC16F18324-I/SL is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of applications. This 8-bit microcontroller is a member of the PIC16F family, which is well-known for its ease of use, low power consumption, and advanced features that enable sophisticated control in embedded systems.

Encased in an SOIC-14 package, the PIC16F18324-I/SL is equipped with a high-performance RISC CPU, leading to faster and more efficient processing. With a flash memory size of 3.5KB, it provides ample space for program storage, while its 256 bytes of RAM ensure smooth operation for variables and data manipulation.

Among its standout features is the integrated 10-bit Analog-to-Digital Converter (ADC), which allows for precise analog signal measurement, making it ideal for sensor interfacing and data acquisition tasks. The device also includes two comparators and a 5-bit Digital-to-Analog Converter (DAC) that further enhance its capabilities in handling mixed-signal applications.

Connectivity is a strong suit for the PIC16F18324-I/SL, with its I2C, SPI, and UART interfaces enabling communication with other devices, sensors, and peripherals. This makes it a perfect choice for IoT devices, consumer electronics, and industrial control systems where communication with external components is essential.

Power efficiency is a critical concern in modern electronics, and the PIC16F18324-I/SL addresses this by offering various power modes, including an IDLE mode and a DOZE mode, which help to minimize power consumption during operation. Its wide operating voltage range of 2.3V to 5.5V provides flexibility in power supply design and ensures compatibility with both battery-powered and mains-connected applications.

For developers, Microchip Technology provides comprehensive support, including development tools, software libraries, and documentation. The MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC) streamline the development process, allowing for rapid prototyping and deployment.

Overall, the PIC16F18324-I/SL microcontroller is a reliable and feature-rich solution for designers looking to create sophisticated and power-efficient embedded systems.

You May Also Be Interested in

Maxim Integrated
IC MCU 16BIT 64KB FLASH 32TQFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
MICROCONTROLLER 8-BIT LC8XX CPU / * Microcontroller IC
Lowest to $56.2418
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Infineon Technologies
IC MCU ASSP 64LQFP / - Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 4KB FLASH 20SOIC / 8051 89C Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) FLASH 20-SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $22.4752
Renesas Electronics America
8-BIT, 740/3802 CPU / * Microcontroller IC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 4KB FLASH 44TQFP
Lowest to $3.6557

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7614 $61.6490
80+ $1.4452 $115.6160
120+ $1.4001 $168.0120
170+ $1.3549 $230.3330
215+ $1.3097 $281.5855
290+ $1.1743 $340.5470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,306 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess