EN
  • EN
  • DE

PIC16F19197T-I/PT

Part No PIC16F19197T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 56KB FLASH 64TQFP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 56KB (32K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 45x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC16F19197
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1352973-PIC16F19197T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F19197T-I/PT CAD Model

Description

Microchip Technology's PIC16F19197T-I/PT Microcontroller

The PIC16F19197T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology's renowned PIC16F family, designed to cater to a wide range of applications that require a rich feature set and operational efficiency. This MCU is particularly suitable for automation systems, consumer electronics, automotive applications, and IoT devices due to its robust architecture and versatile capabilities.

Key Features:

  • Core: The device is built around a powerful 8-bit PIC core, with an enhanced mid-range architecture that provides a balanced combination of performance and power efficiency.
  • Memory: It comes with 28 KB of Flash program memory and 2 KB of RAM, ensuring ample space for complex programs and sufficient working memory for real-time data processing.
  • Digital Peripherals: The MCU features multiple digital peripherals, including Complementary Waveform Generator (CWG), Numerically Controlled Oscillator (NCO), and several Capture/Compare/PWM (CCP) modules, which are essential for precise timing and control tasks.
  • Intelligent Analog: Integrated intelligent analog capabilities such as a 12-bit Analog-to-Digital Converter (ADC), 5-bit Digital-to-Analog Converter (DAC), and operational amplifiers, provide the flexibility to handle various analog signals directly, simplifying circuit design.
  • Communication Interfaces: It supports a range of communication protocols, including I2C, SPI, and UART, making it easy to interface with other devices and sensors.
  • Temperature Range: The device operates over an extended temperature range, ensuring reliable performance in extreme conditions.
  • Packaging: The MCU is available in a 44-pin TQFP package, which is ideal for space-constrained applications.
  • Low Power: With several power-saving modes, the PIC16F19197T-I/PT is optimized for low-power applications, helping to extend battery life in portable devices.

Advanced Features:

The PIC16F19197T-I/PT also boasts advanced features such as a Device Information Area (DIA) for device identification and a Peripheral Pin Select (PPS) feature that allows flexible pin mapping, enabling designers to optimize the layout of their printed circuit boards. Additionally, the MCU includes a 32 MHz internal oscillator, eliminating the need for external clock sources for most applications, further simplifying design and reducing system cost.

Overall, the PIC16F19197T-I/PT from Microchip Technology is a versatile and reliable microcontroller that offers a rich set of features to meet the demands of modern embedded systems. Its integration of both digital and analog functionality, along with its extensive communication options, makes it a top choice for designers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess