EN
  • EN
  • DE

PIC16F526-I/MG

Part No PIC16F526-I/MG
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 16QFN / PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 11
Program Memory Size 1.5KB (1K x 12)
Program Memory Type FLASH
RAM Size 67 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 3x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number PIC16F526
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F526IMG
Standard Package 120
Win Source Part Number 1318799-PIC16F526-I/MG
Ultra Librarian 3D Model Ultra Librarian PIC16F526-I/MG CAD Model

Description

The PIC16F526-I/MG is a high-performance, CMOS Flash-based 8-bit microcontroller with nanoWatt Technology crafted by Microchip Technology. This versatile microcontroller is designed to deliver a perfect combination of power efficiency, reliability, and feature-rich capabilities for a wide range of applications.

Key Features

  • Core: 8-bit PIC
  • Speed: Up to 20MHz internal oscillator
  • Program Memory: 1.75KB of Flash
  • Data Memory: 64 bytes of SRAM
  • EEPROM: 128 bytes of data EEPROM
  • I/O Pins: 12 I/O lines with individual direction control
  • Timers: Two 8-bit timers and one 16-bit timer
  • Analog-to-Digital Converter: 5-channel, 8-bit ADC
  • Voltage Range: 2.0V to 5.5V operating range
  • Package: 16-pin QFN

Applications

The PIC16F526-I/MG is ideal for applications that require low power consumption and high integration with analog features. These include:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Battery Management
  • Smart Sensors
  • Home Appliances

Advanced Peripherals and Integration

With its integrated analog features like comparators and the analog-to-digital converter, the PIC16F526-I/MG simplifies design and reduces the need for external components. Its robust instruction set and versatile peripherals enable complex functions and enhance system performance while maintaining cost-effectiveness.

Development Support

Microchip provides comprehensive development tools for the PIC16F526-I/MG, including software libraries, development boards, and the MPLAB X Integrated Development Environment (IDE). These tools support rapid prototyping and streamline the development process, allowing designers to bring their products to market faster.

Quality and Reliability

As with all Microchip products, the PIC16F526-I/MG is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9032 $66.6120
75+ $1.5617 $117.1275
115+ $1.5128 $173.9720
160+ $1.4641 $234.2560
205+ $1.4153 $290.1365
275+ $1.2689 $348.9475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess