EN
  • EN
  • DE

PIC16F648AT-I/SS

Part No PIC16F648AT-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SSOP / Flash-Based, 8-Bit CMOS Microcontrollers with nanoWatt Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Part Number Series PIC16F648A
Manufacturer Pack Quantity 1,600
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808506-PIC16F648AT-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F648AT-I/SS CAD Model

Description

Product Overview: PIC16F648AT-I/SS

The PIC16F648AT-I/SS is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This powerful MCU is part of the expansive PIC16 family, known for their ease of use and flexibility in various applications. The PIC16F648AT-I/SS is designed to support a wide range of applications, from automotive systems to consumer electronics, and is particularly well-suited for embedded systems that require a compact, yet powerful microcontroller.

Key Features:

  • Flash Memory: This MCU comes with 7 KB of on-board flash memory, which provides ample space for application code and data storage, ensuring smooth and efficient operation.
  • EEPROM Data Memory: It also includes 256 bytes of EEPROM data memory, allowing for easy data storage without the need for external memory components.
  • I/O Ports: The device boasts 16 I/O pins, offering excellent interface options for peripheral devices and enabling versatile control and communication capabilities.
  • 8-bit Architecture: The MCU's 8-bit architecture is optimized for control applications, providing a good balance between processing power and power consumption.
  • Integrated Oscillator: An integrated oscillator reduces the need for external clock components, thereby simplifying the design and reducing the overall system cost.
  • Operating Voltage: It operates at a voltage range of 2.0V to 5.5V, making it suitable for low-power applications and compatible with a variety of power sources.

Package and Temperature Range:

The PIC16F648AT-I/SS is offered in an SSOP (Shrink Small Outline Package) type, which is known for its small footprint and suitability for space-constrained applications. The device is characterized for operation from -40°C to 85°C (industrial temperature range), ensuring reliable performance under extreme conditions.

Applications:

With its robust feature set, the PIC16F648AT-I/SS is ideal for applications such as:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Home automation

In conclusion, the PIC16F648AT-I/SS from Microchip Technology is a versatile and reliable MCU that provides designers with a high level of integration, reducing the complexity and cost of developing sophisticated electronic products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess