EN
  • EN
  • DE

PIC16F676-1/SL

Part No PIC16F676-1/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348567-PIC16F676-1/SL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F676-1/SL CAD Model

Description

Product Overview: PIC16F676-1/SL

The PIC16F676-1/SL is a high-performance, 8-bit microcontroller from the esteemed family of PIC microcontrollers, designed and manufactured by Microchip Technology. This particular model is well-suited for a variety of applications, ranging from consumer electronics to industrial control systems.

At the heart of the PIC16F676-1/SL lies a powerful RISC architecture that enables the execution of most instructions in just a single clock cycle, resulting in exceptional speed and efficiency. The device features a 14-bit program word and operates at a frequency of up to 20 MHz. With 1.75 KB of flash program memory, 64 bytes of SRAM, and 128 bytes of EEPROM data memory, it offers ample space for small to medium-sized applications.

One of the standout features of this microcontroller is its 10-bit, 8-channel Analog-to-Digital Converter (ADC), which allows for precise conversion of analog signals to digital values, making it ideal for sensor interfacing and real-time data analysis. The PIC16F676-1/SL also includes an integrated comparator module, enhancing its capabilities in applications requiring voltage-level monitoring or basic analog signal processing.

The device is equipped with an array of peripherals that support its versatile functionality, including a Capture/Compare/PWM (CCP) module for advanced timing tasks, a synchronous serial port (SSP) with SPI and I²C capabilities, and a Universal Synchronous Asynchronous Receiver Transmitter (USART) for serial communication.

With its low power consumption and wide operating voltage range (2.0V to 5.5V), the PIC16F676-1/SL is designed for power-sensitive applications. It also features Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Watchdog Timer (WDT), and Brown-out Reset (BOR) to ensure reliable operation under fluctuating power conditions.

The microcontroller comes in a 14-pin SOIC package, denoted by the 'SL' suffix, and is also available in various other package types to suit different assembly requirements. Its robust instruction set, comprehensive development support, and wide community adoption make the PIC16F676-1/SL a preferred choice for both beginners and experienced developers alike.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess