EN
  • EN
  • DE

PIC16F676-I/ML

Part No PIC16F676-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 16-QFN (4x4)
Manufacturer Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 12
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-VQFN Exposed Pad
Case / Package 16-QFN (4x4)
Family Name PIC16F676
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889495-PIC16F676-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F676-I/ML CAD Model

Description

The PIC16F676-I/ML is a high-performance, 8-bit, flash microcontroller produced by Microchip Technology. This versatile and powerful microcontroller is designed for a wide range of applications, from industrial control systems to consumer electronics. The PIC16F676-I/ML is well-suited for projects where space and power efficiency are critical, thanks to its small form factor and low power consumption.

Key Features:

  • Flash Memory: This microcontroller comes with 1.75 KB of on-board flash memory, which provides ample space for small to medium complexity programs. The flash memory technology allows for easy reprogramming and updating of the device's firmware.
  • EEPROM Data Memory: With 128 bytes of EEPROM, the PIC16F676-I/ML offers non-volatile storage for critical data that must be preserved between power cycles.
  • I/O Pins: It features 12 versatile input/output pins that can be configured to handle various tasks such as digital input, digital output, or analog input, providing flexibility in interfacing with external circuits.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows the microcontroller to process analog signals, making it ideal for sensor interfacing and data acquisition tasks.
  • Communication Peripherals: While the PIC16F676-I/ML does not have advanced communication modules like SPI or I2C built-in, it supports serial communication through its USART module, allowing for serial interfacing with other devices.
  • Operating Voltage: The device operates over a wide voltage range of 2.0V to 5.5V, accommodating various power supply designs and ensuring compatibility with both TTL and CMOS logic levels.
  • Temperature Range: The microcontroller is rated for industrial temperature ranges from -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Package: It is available in a 16-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications.

Applications:

The PIC16F676-I/ML is suited for a variety of applications, including but not limited to:

  • Automotive systems
  • Small home appliances
  • Battery management
  • Portable instrumentation
  • Power supply control
  • LED lighting

With its robust feature set and Microchip's reputation for quality, the PIC16F676-I/ML is a reliable choice for designers and engineers looking to leverage the power and flexibility of PIC microcontrollers in their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3603 $50.4045
37+ $2.7572 $102.0164
57+ $2.6710 $152.2470
78+ $2.5849 $201.6222
101+ $2.4987 $252.3687
134+ $2.2402 $300.1868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess