EN
  • EN
  • DE

PIC16F685-I/SO

Part No PIC16F685-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SOIC
Win Source Part Number 090783-PIC16F685-I/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 38
Ultra Librarian 3D Model Ultra Librarian PIC16F685-I/SO CAD Model

Description

Microchip Technology's PIC16F685-I/SO Microcontroller

The PIC16F685-I/SO is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, tailored for a broad range of applications. This versatile 8-bit MCU is part of the PIC16F family, which is well-known for its ease of use, reliability, and affordability. The device is housed in a compact SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications.

Key Features

  • Core: The MCU features a PIC architecture with a precision 8-bit, fully-static, flash-based CMOS technology.
  • Memory: It comes with 4096 bytes of flash program memory, 256 bytes of EEPROM data memory, and 256 bytes of RAM, providing ample space for complex programs and data storage.
  • Speed: The device operates at a maximum frequency of 20 MHz, delivering robust performance for a wide range of applications.
  • I/O Pins: It offers 18 versatile input/output pins, which can be configured to support various peripherals and interfaces, enhancing the MCU's adaptability to different tasks.
  • Analog-to-Digital Converter: The PIC16F685-I/SO includes a 10-bit, 12-channel Analog-to-Digital Converter (ADC), enabling it to interface with analog sensors and perform accurate measurements.
  • Communication Interfaces: Integrated communication peripherals include USART, SPI, and I²C modules, facilitating easy data exchange with other devices and systems.
  • Timers: It is equipped with multiple timers, including an 8-bit timer and two 16-bit timers, which are essential for time-related functions and PWM (Pulse Width Modulation) output.
  • Operating Voltage: The MCU operates over a wide voltage range of 2.0V to 5.5V, allowing for flexibility in power-sensitive applications.
  • Temperature Range: It is designed to function within an industrial temperature range of -40°C to +85°C, ensuring reliable operation under extreme conditions.

Applications

The PIC16F685-I/SO is a versatile MCU that can be used in various applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Power management systems
  • Embedded systems

With its rich set of features, the PIC16F685-I/SO from Microchip Technology stands out as a robust and flexible solution for designers looking to create sophisticated and reliable electronic products. Its combination of performance, integrated peripherals, and ease of use make it an excellent choice for both simple and complex applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3636 $52.3632
28+ $3.5804 $100.2512
44+ $3.4686 $152.6184
60+ $3.3567 $201.4020
78+ $3.2448 $253.0944
104+ $2.9091 $302.5464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,360 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess