EN
  • EN
  • DE

PIC16F77-I/P

Part No PIC16F77-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Data RAM Size 368 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 8x8b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-PDIP
Win Source Part Number 037145-PIC16F77-I/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F77-I/P CAD Model

Description

Microchip Technology's PIC16F77-I/P Microcontroller

The PIC16F77-I/P is a versatile 8-bit microcontroller from Microchip Technology, designed to cater to a broad range of applications, from automotive systems to consumer electronics. This powerful microcontroller is based on Microchip's famous PIC architecture, renowned for its efficiency and reliability in embedded systems.

Key features of the PIC16F77-I/P include:

  • High-Performance RISC CPU: It boasts a Reduced Instruction Set Computing (RISC) architecture that enables the execution of most instructions in a single cycle, enhancing the overall performance of the microcontroller.
  • Generous Program Memory: With 14KB of flash program memory, the PIC16F77-I/P offers ample space for application code, ensuring flexibility for complex programming tasks.
  • Rich Peripheral Set: This microcontroller is equipped with a variety of built-in peripherals, including two Capture/Compare/PWM (CCP) modules, eight channels of 10-bit Analog-to-Digital Converters (ADC), synchronous serial port (SSP) for SPI and I²C, and a parallel slave port.
  • Flexible Oscillator Structure: The PIC16F77-I/P supports a wide range of clock options, including an internal oscillator and external crystal modes, providing designers with the flexibility to choose the optimal speed for their application.
  • Robust I/O and Package: It comes with 33 general-purpose I/O pins and is available in a 40-pin PDIP (Plastic Dual In-line Package), which is suitable for breadboard prototyping and easy integration into various designs.
  • Low Power Consumption: The device features Power-saving Sleep mode, Watchdog Timer, and Power-on Reset, making it ideal for battery-operated and power-sensitive applications.

The PIC16F77-I/P also supports a wide operating voltage range of 2.0V to 5.5V, allowing it to be used in environments with varying power supplies. Its extended temperature range ensures reliable operation under extreme conditions, making it a suitable choice for industrial and automotive applications.

With its comprehensive feature set and robust design, the PIC16F77-I/P from Microchip Technology is an excellent choice for designers looking for a high-performance microcontroller that balances power efficiency with processing capabilities.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1820 $52.7280
10+ $10.8160 $108.1600
15+ $10.4780 $157.1700
20+ $10.1400 $202.8000
26+ $9.8020 $254.8520
35+ $8.7880 $307.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 440 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess