EN
  • EN
  • DE

PIC16F785T-I/SS

Part No PIC16F785T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20SSOP / PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 14x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16F785
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F785T-I/SSCT,PIC16F785T-I/SS-ND,PIC16F785T-I/SSTR,PIC16F785T-I/SSDKR
Standard Package 1,600
Win Source Part Number 1318978-PIC16F785T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F785T-I/SS CAD Model

Description

Microchip Technology's PIC16F785T-I/SS Microcontroller

The PIC16F785T-I/SS is a versatile and powerful microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This compact yet robust MCU is designed to offer a perfect blend of performance, power efficiency, and peripheral integration for a wide range of applications. The PIC16F785T-I/SS comes in a small-outline SSOP (Shrink Small Outline Package) form factor, making it an ideal choice for space-constrained applications.

At the heart of the PIC16F785T-I/SS is a high-performance RISC CPU with a 14-bit instruction set that provides a maximum clock speed of 20 MHz. This allows designers to manage complex tasks and processes efficiently. The MCU is equipped with 3.5 KB of flash memory, which provides ample space for application code, and 128 bytes of EEPROM, which is perfect for storing configuration settings and data that must persist across power cycles.

One of the standout features of the PIC16F785T-I/SS is its integrated analog functionality. It includes an 8-channel 10-bit Analog-to-Digital Converter (ADC), which enables the MCU to interface with analog sensors and devices directly. Additionally, it boasts two operational amplifiers (op-amps) and two comparators, which can be used for signal conditioning, amplification, and level detection, further reducing external component requirements.

For communication, the device supports various serial interfaces, including I2C, SPI, and USART, allowing for easy integration with other microcontrollers, sensors, and peripherals. It also includes a range of timers, including a 16-bit timer, and PWM modules, which are essential for time-sensitive and control applications such as motor control and LED dimming.

The PIC16F785T-I/SS operates over an extended temperature range from -40°C to +125°C, ensuring reliability and stability across diverse environmental conditions. With its low-power design, it is well-suited for battery-powered and portable applications.

Whether you're developing consumer electronics, automotive modules, industrial controls, or IoT devices, the PIC16F785T-I/SS offers a flexible and cost-effective solution that doesn't compromise on functionality. Its rich set of features and Microchip's reputation for quality make it a top choice for engineers and designers looking to create sophisticated and reliable systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4739 $51.9519
50+ $2.0299 $101.4950
77+ $1.9665 $151.4205
106+ $1.9030 $201.7180
136+ $1.8396 $250.1856
182+ $1.6493 $300.1726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,898 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess