EN
  • EN
  • DE

PIC16F819-I/SOG

Part No PIC16F819-I/SOG
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description Mcu Cmos 18LD 20MHZ 2K Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 20 µs
Mounting SMD (SMT)
Case / Package SOIC
Core Architecture PIC
Data Bus Width 8 b
Frequency 20 MHz
Interface I2C, SPI, SSP
Lead Free Yes
Max Frequency 20 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 3.5 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Mount Surface Mount
Number of Pins 18
Number of Programmable I/O 16
Number of Timers/Counters 3
Packaging Bulk
RAM Size 256 B
RoHS Compliant
Win Source Part Number 1085001-PIC16F819-I/SOG
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC16F819-I/SOG CAD Model

Description

Product Overview

The PIC16F819-I/SOG is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This versatile 8-bit MCU is based on Microchip's advanced RISC architecture, providing a perfect blend of power efficiency and functionality for designers looking to optimize their electronic projects.

Key Features

  • Core: The PIC16F819 features a 14-bit instruction set architecture, offering up to 5 MIPS performance at 20MHz. This allows for efficient processing of instructions with a minimal number of cycles, making it ideal for time-critical tasks.
  • Memory: It comes equipped with 3.5KB of flash program memory, 256 bytes of EEPROM data memory, and 256 bytes of RAM, enabling robust storage options for both code and data.
  • Digital Peripherals: The device includes 16 I/O pins, a comprehensive set of timers, and a 10-bit analog-to-digital converter (ADC) with up to 8 channels, allowing for versatile interfacing with sensors and actuators.
  • Communication Modules: It supports serial communication with USART, SPI, and I2C compatible modules, facilitating easy data exchange with other devices and peripherals.
  • Operating Voltage: The MCU operates at a voltage range of 2.0V to 5.5V, which is suitable for both battery-powered and powered applications.
  • Temperature Range: The industrial temperature range from -40°C to +85°C ensures reliable operation under extreme conditions.
  • Package: The PIC16F819-I/SOG is available in a sleek SOIC (Small Outline Integrated Circuit) package, making it a compact choice for space-constrained applications.

Applications

With its rich feature set, the PIC16F819-I/SOG is an excellent choice for a variety of applications, including:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Home automation
  • Small-scale robotics

Microchip Technology's commitment to quality and long-term availability makes the PIC16F819-I/SOG a reliable and cost-effective solution for designers and manufacturers alike.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Lowest to $2.0975

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess