EN
  • EN
  • DE

PIC16F819T-I/SO

Part No PIC16F819T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 18SOIC / PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 18-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16F819
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F819T-I/SODKR,PIC16F819T-I/SOTR,PIC16F819T-I/SOCT,PIC16F819T-I/SO-ND,PIC16F819T-I/SO-NDR
Standard Package 1,100
Win Source Part Number 1322563-PIC16F819T-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F819T-I/SO CAD Model

Description

Microchip Technology PIC16F819T-I/SO Microcontroller

The PIC16F819T-I/SO is a high-performance, 8-bit microcontroller crafted by the renowned Microchip Technology. This versatile MCU is designed to support a wide range of applications, particularly those requiring a compact footprint and low power consumption without sacrificing functionality.

Key Features:

  • Core: The device features a powerful PIC architecture with a CPU speed of up to 20 MHz, providing the efficiency needed for time-sensitive tasks.
  • Memory: It comes with 3.5 KB of flash program memory, 256 bytes of EEPROM data memory, and 256 bytes of RAM, allowing for robust program and data storage capabilities.
  • I/O Pins: The microcontroller includes 16 I/O pins, giving developers the flexibility to connect a variety of peripherals and devices.
  • Peripheral Features: It boasts a range of integrated peripherals, including a 10-bit analog-to-digital converter (ADC) with up to 7 channels, a synchronous serial port (SSP) with SPI and I²C, and two Capture/Compare/PWM (CCP) modules.
  • Communication: Enhanced serial communication is made possible through the USART module, which supports RS-232 and RS-485 protocols.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh conditions.
  • Power Management: A wide operating voltage range of 2.0V to 5.5V, along with power-saving features like Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST), helps in maintaining optimal power efficiency.
  • Packaging: The PIC16F819T-I/SO comes in a convenient SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications.
  • Applications: Its versatile nature makes it ideal for a variety of applications, including industrial control systems, automotive systems, consumer electronics, and Internet of Things (IoT) devices.

With its rich set of features and Microchip's reputation for quality, the PIC16F819T-I/SO is a reliable choice for designers looking to create sophisticated and power-efficient applications. Its combination of digital and analog peripherals, along with its robust memory options, provides a solid foundation for a wide array of electronic projects.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4571 $52.1997
17+ $6.1186 $104.0162
26+ $5.9274 $154.1124
35+ $5.7362 $200.7670
46+ $5.5450 $255.0700
61+ $4.9714 $303.2554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess