EN
  • EN
  • DE
  • IT

PIC16F873-04I/SP

Part No PIC16F873-04I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40-pin 8-Bit CMOS FLASH Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 192 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 1238035-PIC16F873-04I/SP
Manufacturer Homepage www.microchip.com
Family Name PIC16F873
Introduction Date February 01, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F873-04I/SP CAD Model

Description

Microchip Technology PIC16F873-04I/SP Microcontroller

The PIC16F873-04I/SP is a high-performance, CMOS Flash-based 8-bit microcontroller with integrated analog-to-digital converter (ADC) from Microchip Technology. This versatile microcontroller is ideal for a wide range of applications in the automotive, industrial, appliances, and consumer electronics sectors. It offers a robust platform for designers looking to develop cost-effective and power-efficient solutions.

Key Features:

  • CPU: The device is built around a powerful PIC architecture with a maximum CPU speed of 4 MHz. It is capable of executing most instructions in a single cycle, which leads to efficient operation and the ability to handle complex tasks with ease.
  • Program Memory: It comes with 7 KB of Flash memory, which provides ample space for application code and is reprogrammable, offering flexibility for updates and code maintenance.
  • RAM and EEPROM: The PIC16F873-04I/SP includes 192 bytes of RAM for data storage and 128 bytes of EEPROM for non-volatile memory storage.
  • I/O Ports: This microcontroller features 22 I/O pins, which are highly configurable to suit various interface requirements.
  • Analog Features: It integrates a 10-bit, 5-channel ADC, allowing it to interface directly with analog sensors and transducers.
  • Timers: It is equipped with two timers, including an 8-bit timer and a 16-bit timer, which are useful for event counting and pulse-width modulation (PWM).
  • Communication Peripherals: The device supports serial communication via USART, which can be configured for standard serial protocols including RS-232, RS-485, and more.
  • Power Management: The microcontroller operates at a voltage range of 4.0-5.5V and features Power-saving Sleep mode, which significantly reduces power consumption during idle periods.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions.
  • Packaging: The PIC16F873-04I/SP is available in a 28-pin SPDIP (Plastic Dual In-line Package) that is suitable for through-hole mounting, making it easy to integrate into a wide range of circuit boards.

With its rich set of features and Microchip's reputation for reliability, the PIC16F873-04I/SP microcontroller is an excellent choice for designers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
Need more? Email Us
National Semiconductor (TI)
IC MCU 8BIT 8KB OTP 44PLCC
Lowest to $5.2714
Renesas Electronics America
16-BIT, GENERAL / 7790 SERIES / * Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 4KB FLASH 20SOIC / 8051 89C Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) FLASH 20-SOIC
Need more? Email Us
Renesas Electronics America
MICROCONTROLLER, 8-BIT, OTPROM, / * Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 20KB FLASH 44PLCC
Lowest to $12.2633
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $22.4752
Maxim Integrated
IC MCU 8BIT EXTRNL NVSRAM 80QFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 1KB FLASH 20SOIC
Lowest to $0.9780

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6140 $66.4560
8+ $13.6320 $109.0560
12+ $13.2060 $158.4720
16+ $12.7800 $204.4800
21+ $12.3540 $259.4340
28+ $11.0760 $310.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess