EN
  • EN
  • DE

PIC16F876A-I/P

Part No PIC16F876A-I/P
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833812-PIC16F876A-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F876A-I/P CAD Model

Description

The PIC16F876A-I/P is a versatile 8-bit microcontroller from Microchip Technology, designed to deliver performance, efficiency, and flexibility for a wide range of embedded applications. This particular model comes in a 28-pin DIP (Dual In-line Package), making it suitable for prototyping and small-scale production.

Key Features:

  • High-Performance RISC CPU: Features a CISC architecture with only 35 single-word instructions. All instructions are single-cycle, except for program branches which are two-cycle, providing a predictable instruction execution time.
  • Flash Memory: Boasts 14KB of programmable flash memory, enabling easy firmware updates and code changes without the need for expensive external programmers.
  • SRAM and EEPROM: Comes with 368 bytes of SRAM and 256 bytes of EEPROM, allowing for efficient data storage and retrieval without additional external memory components.
  • 10-bit Analog-to-Digital Converter: Includes a 10-bit, up to 5 channel A/D converter, making it ideal for interfacing with analog sensors and performing complex measurements.
  • Comprehensive Timer Modules: Equipped with three timers, including an 8-bit timer and two 16-bit timers, providing versatile timing and counting capabilities for various applications.
  • Serial Communication Interfaces: Offers USART, SPI, and I2C for serial communication, facilitating easy data exchange with other microcontrollers, peripherals, and external devices.
  • Power-Saving Features: Supports multiple sleep modes to minimize power consumption, which is crucial for battery-operated or power-sensitive devices.
  • Operating Voltage Range: Operates between 2.0V to 5.5V, providing flexibility for use in various power environments.
  • Temperature Range: Functions within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications:

The PIC16F876A-I/P is an ideal choice for applications that require a balance between power and performance. It is widely used in automation systems, consumer electronics, automotive applications, and custom embedded systems. Its robust feature set enables designers to create sophisticated systems with minimal external components, reducing overall system costs and complexity.

Whether you're developing a smart sensor, working on a hobbyist robotics project, or designing an efficient control system, the PIC16F876A-I/P microcontroller offers a reliable and flexible solution to meet your development needs.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess