EN
  • EN
  • DE

PIC16F876A-/SP

Part No PIC16F876A-/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348585-PIC16F876A-/SP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F876A-/SP CAD Model

Description

The PIC16F876A-/SP is a high-performance, CMOS Flash-based 8-bit microcontroller with nanoWatt Technology, manufactured by Microchip Technology. This versatile microcontroller is widely used in a variety of applications due to its powerful architecture and rich feature set. It is designed to deliver more performance in terms of speed and power efficiency, making it a go-to choice for engineers and hobbyists alike.

Key Features:

  • High-Performance RISC CPU: Features only 35 single-word instructions to learn, with a maximum operating speed of 20 MHz, and a DC - 20 MHz oscillator/clock input.
  • Flash Memory: Comes with 14 KB of programmable Flash memory, allowing for easy program updates and a typical Flash endurance of 100,000 write/erase cycles.
  • SRAM and EEPROM: 368 bytes of RAM and 256 bytes of EEPROM data memory are included, providing ample space for temporary data storage and data that must be retained between resets.
  • 10-bit, 5-channel Analog-to-Digital Converter: Offers high precision for analog inputs with up to 5 channels for sensor interfacing and data acquisition applications.
  • Robust Peripheral Features: Includes two capture/compare/PWM (CCP) modules, a synchronous serial port (SSP) with SPI and I2C, and a USART module for serial communication.
  • Power-Saving Features: With nanoWatt Technology, it provides power-managed modes for energy efficiency, including Idle and Power-down modes.
  • Wide Operating Voltage Range: Can operate within a range of 2.0-5.5 volts, making it suitable for low-voltage and battery-operated applications.
  • Programmable Brown-out Reset: The PIC16F876A-/SP includes a brown-out reset (BOR) with software control options, ensuring reliable operation under uncertain power conditions.

Applications:

The PIC16F876A-/SP is ideal for applications that require complex logic operations and interfacing with various peripherals, such as:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Medical devices
  • Home automation
  • Remote sensors

With its extensive set of features and capabilities, the Microchip PIC16F876A-/SP microcontroller is a reliable and flexible solution for a wide range of electronic designs and applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0550 $56.4400
18+ $5.7887 $104.1966
27+ $5.6078 $151.4106
37+ $5.4269 $200.7953
48+ $5.2460 $251.8080
64+ $4.7033 $301.0112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,713 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess