EN
  • EN
  • DE
  • IT

PIC16F877AT-I/PT

Part No PIC16F877AT-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000729-PIC16F877AT-I/PT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Packaging Tape and Reel
Operating Temperature Range -45°C ~ 85°C (TA)
Speed 20MHz
Core Size 8-Bit
Program Memory Type FLASH
EEPROM Size 256K x 8
RAM Size 368 x 8
Ultra Librarian 3D Model Ultra Librarian PIC16F877AT-I/PT CAD Model

Description

Microchip Technology PIC16F877AT-I/PT Microcontroller

The PIC16F877AT-I/PT is a high-performance, CMOS, fully-static, 8-bit microcontroller with integrated analog-to-digital (A/D) converters, manufactured by the renowned Microchip Technology. This powerful microcontroller is part of Microchip's extensive PIC16F product line, well-known for their ease of use and advanced features suitable for a wide range of applications.

Encased in a 44-pin TQFP (Thin Quad Flat Package), the PIC16F877AT-I/PT is designed to support industrial temperature ranges from -40°C to +85°C, making it an ideal choice for demanding environments. It boasts a substantial program memory size of 14KB (8K x 14) and a data memory size of 368 x 8 bytes of RAM, which enables sophisticated functions and complex algorithms to be implemented with ease.

Among its versatile features, this microcontroller includes 33 input/output (I/O) pins, providing ample interfacing capabilities for peripherals and external devices. Additionally, the PIC16F877AT-I/PT is equipped with two comparators, two capture/compare/PWM functions, a synchronous serial port capable of SPI and I2C, as well as a USART for serial communication, which are all highly sought-after features in embedded system design.

The integrated 10-bit, 8-channel A/D converter enhances the microcontroller's ability to interact with analog signals, making it perfect for sensor interfacing and real-time data acquisition applications. The device also supports a wide operating voltage range from 2.0V to 5.5V, providing flexibility for use in various power environments and ensuring compatibility with both TTL and CMOS logic levels.

Programmability is a breeze with the PIC16F877AT-I/PT, thanks to its in-circuit serial programming (ICSP) capability, which allows for easy firmware updates and debugging. With its rich set of features, robust design, and Microchip's reputation for reliability, the PIC16F877AT-I/PT is a top choice for engineers and hobbyists alike who require a versatile and dependable microcontroller for their embedded projects.

You May Also Be Interested in

Renesas Electronics America
IC MCU 3V 0K PB FREE 208FP
Need more? Email Us
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 256KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Need more? Email Us
Microchip Technology
16-bit MCU/DSC, 32 KB, 2048 Bytes, 40 MHz, 3 to 3.6V, TQFP-44, RoHS
Lowest to $36.5584
Analog Devices Inc.
QUICKSTART PLUS ADUC7020 EVAL BD / ADuC7020 QuickStart™ PLUS series ARM7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Lowest to $4.8736
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 128QFP / MCU 16-bit H8S/2600 CISC 256KB Flash 5V 128-Pin PQFP
Need more? Email Us
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP
Lowest to $21.5279
Cypress Semiconductor Corp
IC MCU 16BIT 64KB MROM 120QFP
Lowest to $0.9528

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3600 $56.1600
15+ $7.6801 $115.2015
23+ $7.4400 $171.1200
32+ $7.2000 $230.4000
41+ $6.9600 $285.3600
54+ $6.2400 $336.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess