EN
  • EN
  • DE

PIC16LC620A-04I/P

Part No PIC16LC620A-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 896B OTP 18DIP / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 896B (512 x 14)
Program Memory Type OTP
RAM Size 96 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number PIC16LC620
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LC620A-04I/P-NDR
Standard Package 25
Win Source Part Number 1319253-PIC16LC620A-04I/P
Ultra Librarian 3D Model Ultra Librarian PIC16LC620A-04I/P CAD Model

Description

Microchip Technology's PIC16LC620A-04I/P Microcontroller

The PIC16LC620A-04I/P is a versatile 8-bit CMOS microcontroller designed by Microchip Technology, offering a perfect blend of power, efficiency, and performance for a wide range of embedded applications. This microcontroller is part of the renowned PIC16 family, known for its ease of use and robust feature set that caters to engineers and hobbyists alike.

Key Features:

  • CPU Speed: The device operates at a maximum frequency of 4 MHz, providing a solid balance between power consumption and processing capability.
  • Program Memory: It comes with 1.75 KB of onboard flash memory, allowing for efficient program storage and execution.
  • Data RAM: With 128 bytes of RAM, the PIC16LC620A-04I/P offers enough space for temporary data storage during operation.
  • I/O Pins: The microcontroller features 13 I/O pins, which can be configured for various input/output functions, providing versatility in interfacing with other devices and sensors.
  • Timers: It includes two versatile 8-bit timers and a 16-bit timer, which can be used for timing and counting applications, enhancing its capability to manage time-sensitive tasks.
  • Communication: Although this MCU does not have built-in communication modules like SPI or I2C, it can be programmed to handle serial communication through its I/O pins using software protocols.
  • Power-Saving Modes: The PIC16LC620A-04I/P supports various power-saving modes, including sleep and idle modes, which help reduce power consumption when the device is not in full operation.
  • Operating Voltage: It operates within a voltage range of 3.0V to 5.5V, making it suitable for both standard and low-voltage applications.
  • Temperature Range: The microcontroller is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: It is available in an 18-pin PDIP (Plastic Dual-In-line Package), which is ideal for breadboarding and prototyping due to its through-hole mounting style.

The PIC16LC620A-04I/P is a powerful microcontroller that offers a rich set of features suitable for a multitude of embedded systems. Its robust architecture, coupled with Microchip's MPLAB development environment, provides a seamless user experience for developing and debugging complex applications. Whether you're creating consumer electronics, automotive systems, or IoT devices, the PIC16LC620A-04I/P is a reliable and cost-effective choice that delivers the performance you need.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess