EN
  • EN
  • DE

PIC16LC62A-04I/SO

Part No PIC16LC62A-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 2.5 V to 6 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 210078-PIC16LC62A-04I/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LC62A-04I/SO CAD Model

Description

Microchip PIC16LC62A-04I/SO Microcontroller

The PIC16LC62A-04I/SO is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring low power consumption and high performance. This particular model comes in a small outline (SO) package, making it suitable for space-constrained applications.

Key Features:

  • CPU: The device is based on Microchip's high-performance RISC architecture, offering a maximum clock speed of 4 MHz. It provides a perfect balance between power efficiency and processing capability.
  • Memory: It comes equipped with 3.5 KB of on-board program memory and 128 bytes of RAM, enabling complex code and data storage for small to medium-sized applications.
  • I/O Ports: The microcontroller features 22 I/O pins, providing ample connectivity options for peripherals and other components.
  • Timers: It includes two versatile timers/counters that can be used in timing operations or as counters.
  • Serial Communication: The PIC16LC62A-04I/SO supports serial communication via USART (Universal Synchronous Asynchronous Receiver Transmitter), making it easy to interface with other microcontrollers, computers, and various serial devices.
  • Analog-to-Digital Converter: An 8-channel, 8-bit ADC allows the microcontroller to interface with analog sensors and convert their signals into digital values for processing.
  • Power-Saving Modes: With multiple power-saving modes, including Idle and Power-down modes, this microcontroller helps to minimize power consumption for battery-powered or energy-sensitive applications.
  • Operating Voltage: It operates within a voltage range of 2.5V to 5.5V, providing flexibility in various power supply scenarios.
  • Temperature Range: The device is designed to function within an industrial temperature range of -40°C to +85°C, ensuring reliability under harsh conditions.

The PIC16LC62A-04I/SO from Microchip Technology is a robust and reliable microcontroller, ideal for designers who require an efficient and cost-effective solution for their embedded systems. Its comprehensive feature set, combined with Microchip's support and resources, makes it a go-to choice for a wide array of applications, from automation to consumer electronics.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess