EN
  • EN
  • DE

SM912F634DV2AE

Part No SM912F634DV2AE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48LQFP  /  S12 series Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 48-HLQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S/MM9
Package Tray
Core Processor S12
Core Size 16-Bit
Speed 20MHz
Connectivity LINbus, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 3
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 15x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-HLQFP (7x7)
Base Product Number SM912F634
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 935347725557
Standard Package 1,250
Win Source Part Number 961175-SM912F634DV2AE
Ultra Librarian 3D Model Ultra Librarian SM912F634DV2AE CAD Model

Description

The NXP SM912F634DV2AE is a robust and versatile microcontroller designed to meet the demanding requirements of automotive and industrial applications. This high-performance microcontroller is part of the NXP S12 MagniV family, which integrates a sophisticated MCU with smart analog features, offering a comprehensive solution for complex control systems.

Key Features:

  • Advanced MCU Core: At the heart of the SM912F634DV2AE is a 16-bit S12 core, which delivers efficient processing capabilities with a maximum CPU frequency of 50 MHz, providing the computational power needed for real-time applications.
  • Memory: The device comes equipped with 64KB of Flash memory, ensuring ample space for program storage, and 4KB of RAM for efficient data handling and processing.
  • Integrated Analog Functions: The microcontroller includes an array of analog features such as an Analog-to-Digital Converter (ADC), which provides precise measurement capabilities for sensor data and other input signals.
  • Communication Interfaces: To ensure seamless data exchange and connectivity, the SM912F634DV2AE supports multiple communication protocols including CAN, LIN, and SCI (UART), catering to the needs of complex automotive networks.
  • Robust Design: Engineered for reliability, this microcontroller operates within an extended temperature range, making it suitable for harsh environments. It also includes features to enhance system safety and reliability such as a watchdog timer and low-voltage detection.
  • Package: The device is available in a compact 48-pin LQFP package, which allows for efficient space utilization on printed circuit boards.

Applications:

The NXP SM912F634DV2AE is ideal for a wide range of applications, particularly in the automotive sector, where it can be used in engine control units, transmission control modules, body control modules, and various sensor interfaces. Its robust feature set also makes it suitable for industrial control systems, motor control units, and other embedded systems requiring a high degree of integration and reliability.

Conclusion:

With its powerful S12 core, comprehensive analog features, and extensive communication capabilities, the NXP SM912F634DV2AE microcontroller is a highly integrated solution designed to streamline development and enhance performance in sophisticated automotive and industrial systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess