EN
  • EN
  • DE

PIC16LC71-04I/SO

Part No PIC16LC71-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 18SOIC / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
RAM Size 36 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 4x8b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16LC71
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LC71-04I/SO-NDR
Standard Package 42
Win Source Part Number 1319082-PIC16LC71-04I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LC71-04I/SO CAD Model

Description

The PIC16LC71-04I/SO is a high-performance, CMOS, fully-static, 8-bit microcontroller from Microchip Technology, renowned for its efficiency and versatility in a wide range of embedded applications. This microcontroller is part of the PIC16 family, which is celebrated for its user-friendly interface and robust architecture, making it a popular choice among engineers and hobbyists alike.

Housed in a small-outline (SO) package, the PIC16LC71-04I/SO operates at a voltage range of 2.5V to 6.0V, making it suitable for low-power applications. It is characterized for operation from -40°C to +85°C (industrial temperature range), ensuring reliable performance under extreme conditions. The '04I' in its name denotes a pre-programmed clock speed of 4MHz, which provides a good balance between speed and power consumption.

This microcontroller features a rich set of peripherals, including a precision 8-channel analog-to-digital converter (ADC) that makes it ideal for interfacing with analog sensors and performing complex measurements. The device also offers 128 bytes of EEPROM data memory, allowing for the storage of non-volatile data, which is crucial for applications that require data retention after power cycles.

The PIC16LC71-04I/SO boasts 1.75KB of flash program memory, providing ample space for application code. The flash technology ensures easy programming and reprogramming of the device, which is essential for rapid prototyping and iterative development processes. Additionally, the microcontroller includes 68 bytes of RAM, which is used for temporary data storage during operation.

With its integrated watchdog timer, power-saving sleep mode, and a wide array of programmable features, the PIC16LC71-04I/SO is engineered to deliver high performance while maintaining low power consumption. It is suitable for a diverse set of applications, from industrial control systems to consumer electronics, and its small footprint makes it ideal for space-constrained designs.

In summary, the PIC16LC71-04I/SO microcontroller from Microchip Technology is a compact, powerful, and energy-efficient solution for a multitude of embedded system applications. Its robust feature set, combined with Microchip's reputation for quality, makes this microcontroller a wise choice for designers looking to optimize their products for performance and reliability.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess