EN
  • EN
  • DE

PIC16LC73A-04/SO

Part No PIC16LC73A-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SOIC / MCU 8-bit PIC RISC 7KB EPROM 3.3V/5V 28-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 192 x 8
Supply Voltage 2.5 V ~ 6 V
Data Converters A/D 5x8b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 792018-PIC16LC73A-04/SO
Popularity Medium
Supply and Demand Status Balance
Family Name PIC16LC73
Introduction Date August 14, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16LC73A-04/SO CAD Model

Description

Microchip Technology's PIC16LC73A-04/SO Microcontroller

The PIC16LC73A-04/SO is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to deliver performance and efficiency for a wide range of embedded applications. This microcontroller is part of the PIC16 family, which is renowned for its ease of use, reliability, and cost-effectiveness. It is particularly well-suited for automation, control systems, and smart devices where space is at a premium and low power consumption is essential.

Key Features:

  • CPU: The PIC16LC73A-04/SO operates with an 8-bit architecture that ensures smooth handling of operations and adequate processing power for complex tasks within embedded systems.
  • Speed: This microcontroller is clocked at 4 MHz, providing a balanced trade-off between speed and power consumption, making it ideal for battery-operated or power-sensitive applications.
  • Program Memory: It comes equipped with a sizable program memory, allowing for robust application development without the constraints of limited code space.
  • I/O Pins: A generous number of input/output pins are available, giving designers the flexibility to interface with a wide variety of peripherals and sensors.
  • Communication Peripherals: Onboard communication modules support serial communication protocols, enabling the device to connect with other microcontrollers, computers, or network modules.
  • Analog Features: The inclusion of analog-to-digital converters (ADCs) and other analog peripherals make it highly suitable for applications that require interfacing with analog sensors or performing other analog functions.
  • Power Management: The microcontroller offers several power-saving modes, which significantly reduce power consumption during idle or low-activity periods, thus extending the operational life of battery-powered devices.
  • Package: The PIC16LC73A-04/SO comes in a compact SOIC package, which is ideal for space-constrained applications while still being manageable for assembly and prototyping.

Applications:

The versatility of the PIC16LC73A-04/SO makes it suitable for a vast array of applications, including but not limited to industrial control systems, home automation, IoT devices, consumer electronics, automotive modules, and medical devices. Its robust feature set ensures that it can meet the needs of both simple and complex projects, providing a reliable platform for innovation and development.

Conclusion:

In conclusion, the PIC16LC73A-04/SO microcontroller by Microchip Technology stands out as a top choice for developers looking for an 8-bit microcontroller that offers a rich feature set, flexibility, and efficiency. Its combination of analog and digital capabilities, along with its power management features, makes it an excellent choice for a multitude of embedded system applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3208 $71.6040
10+ $11.7510 $117.5100
16+ $11.3837 $182.1392
21+ $11.0164 $231.3444
28+ $10.6491 $298.1748
37+ $9.5472 $353.2464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114 pieces
In Stock: 57 pieces Factory Stock: 57 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess