EN
  • EN
  • DE

PIC16LC74B-04I/PQ

Part No PIC16LC74B-04I/PQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 44MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000495-PIC16LC74B-04I/PQ
Manufacturer Microchip Technology
Category Integrated Circuits (ICs)- Embedded Microcontrollers
Series PIC® 16C
Package Tray
Speed 4MHz
Core Processor PIC
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-QFP
Supplier Device Package 44-MQFP (10x10)
Ultra Librarian 3D Model Ultra Librarian PIC16LC74B-04I/PQ CAD Model

Description

The PIC16LC74B-04I/PQ is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This MCU is part of the PIC16 family, well-known for their ease of use and versatility in various electronic applications. The PIC16LC74B-04I/PQ is designed to cater to a wide range of applications including industrial control systems, automotive devices, home appliances, and consumer electronics.

Key Features

  • Core: The device features a powerful 8-bit architecture that provides a perfect balance between performance and power consumption.
  • Speed: Operating at a clock speed of 4 MHz, it ensures swift processing of instructions, which is essential for time-sensitive tasks.
  • Program Memory: It comes with ample program memory, facilitating complex and memory-intensive applications.
  • I/O Ports: The MCU is equipped with versatile input/output ports that allow for easy interfacing with peripheral devices.
  • Timers: Integrated timers support a range of functions, from simple time delays to complex pulse width modulation (PWM).
  • Analog-to-Digital Converter (ADC): The built-in ADC enables the microcontroller to process analog signals, making it ideal for sensor-based applications.
  • Temperature Range: Its industrial temperature range ensures reliable operation in harsh environmental conditions.
  • Packaging: The PIC16LC74B-04I/PQ comes in a 44-pin QFP (Quad Flat Package), which is suitable for surface-mount technology (SMT).

Applications

The MCU's robust feature set makes it a go-to choice for a myriad of applications. It is particularly suited for:

  • Automated industrial machinery
  • Automotive systems
  • Smart home devices
  • Consumer electronics
  • Medical devices
  • Remote sensors and monitoring systems

In conclusion, the PIC16LC74B-04I/PQ from Microchip Technology is a versatile and reliable microcontroller that offers an impressive array of features to support a wide range of electronic applications. Its combination of performance, memory, and I/O flexibility makes it an excellent choice for designers and engineers looking to create sophisticated systems with a single-chip solution.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess