EN
  • EN
  • DE

PIC16LCE625-04I/P

Part No PIC16LCE625-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 18DIP / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
EEPROM Size 128 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number PIC16LCE625
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LCE625-04I/P-NDR
Standard Package 25
Win Source Part Number 1318927-PIC16LCE625-04I/P
Ultra Librarian 3D Model Ultra Librarian PIC16LCE625-04I/P CAD Model

Description

Microchip Technology's PIC16LCE625-04I/P Microcontroller

The PIC16LCE625-04I/P is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology. It belongs to Microchip's extensive range of PIC microcontrollers that are renowned for their ease of use, flexibility, and low-power consumption. This particular model is designed to support a wide variety of applications across various industries, including automotive, consumer electronics, and industrial automation.

The PIC16LCE625-04I/P operates at a maximum frequency of 4 MHz, making it suitable for applications that require moderate speed operations. It comes in a DIP (Dual In-line Package) form factor, with the 'I/P' suffix indicating the industrial temperature range and PDIP package type. This microcontroller is well-suited for environments that demand robust performance under varying temperature conditions, as it can operate between -40°C to +85°C.

Equipped with a rich set of features, the PIC16LCE625-04I/P includes 1.5KB of flash memory for program storage, which provides ample space for small to medium complexity applications. The device also comes with 64 bytes of data RAM and 64 bytes of EEPROM for data storage, allowing for efficient data manipulation and retention across power cycles.

Additionally, this microcontroller supports various peripherals that enhance its functionality. It has an 8-bit timer, and an analog comparator which expands its capabilities in control systems. The inclusion of a Watchdog Timer (WDT) ensures that the system can recover from unexpected conditions, such as software lock-ups.

For developers, the PIC16LCE625-04I/P is supported by Microchip's MPLAB development environment, which provides a comprehensive suite of tools for programming and debugging. The microcontroller also supports In-Circuit Serial Programming™ (ICSP™) for convenient programming and reprogramming of the device, even after it has been placed in a circuit.

Overall, the PIC16LCE625-04I/P is a versatile and reliable choice for designers looking for a cost-effective microcontroller with a good balance of performance, memory, and peripheral features. Its robustness and support from Microchip's development ecosystem make it an ideal choice for a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess