EN
  • EN
  • DE

PIC16LF1903T-I/MV

Part No PIC16LF1903T-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-UFQFN Exposed Pad
Case / Package 28-UQFN (4x4)
Family Name PIC16LF1903
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889593-PIC16LF1903T-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC16LF1903T-I/MV CAD Model

Description

Microchip Technology PIC16LF1903T-I/MV Microcontroller

The PIC16LF1903T-I/MV is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications that demand low power consumption and versatile interfacing options. This 8-bit MCU is part of the PIC16F family and is particularly suitable for embedded systems requiring an efficient and reliable control unit.

At the heart of the PIC16LF1903T-I/MV is a precision 16 MHz internal oscillator, providing the clock source necessary for the MCU's operation without the need for external clock components. This feature simplifies design and reduces system cost. The device operates with a voltage range of 1.8V to 3.6V, making it ideal for battery-operated and portable applications where power efficiency is critical.

With 4 KB of flash memory and 256 bytes of RAM, the PIC16LF1903T-I/MV offers sufficient space for small to medium complexity applications. It also features 256 bytes of EEPROM, which provides non-volatile storage for configuration parameters or small amounts of data that must be preserved during power cycles.

For interfacing with other devices, the MCU is equipped with a variety of peripherals. It includes an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) for serial communication, which can be used for RS-232, RS-485, and LIN serial protocols. Additionally, it has an MSSP (Master Synchronous Serial Port) module supporting both SPI and I2C communication, which is essential for connecting to sensors, EEPROMs, and other MCUs.

The device also features a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, enabling it to interface with analog sensors and convert their signals into digital values for processing. This makes the PIC16LF1903T-I/MV particularly useful in applications such as temperature monitoring, light intensity measurement, and other sensor-based systems.

With its extensive feature set and Microchip's reputation for reliability, the PIC16LF1903T-I/MV is an excellent choice for designers looking to develop cost-effective and power-conscious embedded solutions. Its small form factor, low power requirements, and robust set of peripherals make it a versatile component for a multitude of applications ranging from consumer electronics to industrial control systems.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess