EN
  • EN
  • DE

PIC16LF628-04I/P

Part No PIC16LF628-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 18DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) FLASH 18-PDIP
Manufacturer Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 2V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 18-DIP (0.300", 7.62mm)
Case / Package 18-PDIP
Family Name PIC16LF628
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LF628-04I/P-NDR, PIC16LF62804IP
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889598-PIC16LF628-04I/P
Ultra Librarian 3D Model Ultra Librarian PIC16LF628-04I/P CAD Model

Description

Product Overview: PIC16LF628-04I/P

The PIC16LF628-04I/P is a versatile 8-bit microcontroller designed by Microchip Technology, optimized for low-power and high-performance applications. This microcontroller is part of the renowned PIC16 family, which is well-known for its ease of use, reliability, and cost-effectiveness, making it a popular choice among engineers and hobbyists for a wide range of projects.

Key Features

  • Processor: The device is built around a powerful 8-bit architecture that can execute most instructions in just one instruction cycle, providing a fast and efficient performance.
  • Operating Voltage: It operates within a voltage range of 2.0V to 5.5V, allowing for flexible usage in both standard and low-voltage applications.
  • Program Memory: It comes with 3.5KB of flash program memory, enabling a substantial amount of code to be stored for complex operations.
  • RAM: The microcontroller includes 224 bytes of RAM, providing enough space for temporary data storage during operation.
  • Data EEPROM: With 128 bytes of data EEPROM, the PIC16LF628-04I/P offers non-volatile storage for data that must be preserved between resets or power cycles.
  • I/O Pins: It features 16 I/O pins, which are highly configurable and support various functions such as digital input/output, analog input, and PWM output.
  • Timers: Multiple timers are available, including an 8-bit and a 16-bit timer, which are essential for time-related tasks like scheduling events or generating PWM signals.
  • Communication: The microcontroller supports serial communication via USART, enabling easy data exchange with other devices and peripherals.
  • In-Circuit Serial Programming™ (ICSP™): ICSP support allows for convenient programming and reprogramming of the device, even after it has been placed in a circuit.

Applications

The PIC16LF628-04I/P is suitable for a broad array of applications, including but not limited to industrial control systems, consumer electronics, automotive systems, and Internet of Things (IoT) devices. Its low-power consumption makes it particularly well-suited for battery-operated and portable devices.

Package and Quality

This microcontroller is offered in a PDIP (Plastic Dual In-line Package) format, which is ideal for prototyping and small production runs due to its through-hole mounting design. Microchip Technology ensures high-quality and reliability standards, making the PIC16LF628-04I/P a dependable choice for both professional and educational projects.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess