EN
  • EN
  • DE

PIC16LF722A-I/SO

Part No PIC16LF722A-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SOIC
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 11x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name PIC16LF722
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889603-PIC16LF722A-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LF722A-I/SO CAD Model

Description

Product Overview

The PIC16LF722A-I/SO is a remarkable 8-bit microcontroller from Microchip Technology, designed with versatility and efficiency in mind. This advanced microcontroller is part of the expansive PIC family, well-known for its ease of use and robust performance in a wide array of applications. The PIC16LF722A-I/SO comes in a convenient SOIC package, making it suitable for surface-mount technology (SMT) on printed circuit boards.

Key Features

  • CPU: The device boasts a high-performance RISC CPU, ensuring fast processing and efficient operation.
  • Memory: It includes 3.5KB of flash memory for program storage, 128 bytes of EEPROM data memory, and 256 bytes of internal RAM, providing ample space for complex applications.
  • I/O Ports: With 25 I/O pins, this microcontroller offers flexibility for interfacing with various peripherals and devices.
  • Timers: Multiple timers are integrated, including a 16-bit timer, an 8-bit timer, and a watchdog timer, which help in managing time-critical tasks and system resets.
  • Analog-to-Digital Converter (ADC): It features a 10-bit ADC with up to 14 channels, allowing for precise analog signal measurement.
  • Communication Peripherals: The PIC16LF722A-I/SO supports various communication protocols, including USART, SPI, and I²C, for versatile connectivity options.
  • Power Management: It operates at a low power voltage range from 1.8V to 3.6V, making it an excellent choice for battery-operated and power-sensitive applications.

Applications

The versatility of the PIC16LF722A-I/SO allows it to be used in a multitude of applications, such as:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Medical devices
  • Internet of Things (IoT) devices

Quality and Support

Microchip Technology is known for its commitment to quality, and the PIC16LF722A-I/SO is no exception. It is backed by Microchip's robust technical support and extensive documentation, ensuring developers have the resources they need to integrate the microcontroller into their projects successfully.

Whether you're designing a complex industrial system or a simple hobbyist project, the PIC16LF722A-I/SO offers the perfect balance of power, functionality, and ease-of-use to bring your ideas to life.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess