EN
  • EN
  • DE

PIC16LF777T-I/PT

Part No PIC16LF777T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features PIC series Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 16F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Supply Voltage 2V ~ 5.5V
Data Converters A/D 14x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name PIC16LF777
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 1200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889607-PIC16LF777T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16LF777T-I/PT CAD Model

Description

Microchip Technology PIC16LF777T-I/PT Microcontroller

The PIC16LF777T-I/PT is a high-performance, low-power microcontroller from Microchip Technology, designed to cater to a wide range of applications including industrial control systems, automotive electronics, and consumer devices. This microcontroller is part of the renowned PIC16 family, known for its robust architecture, versatility, and ease of use.

Key Features:

  • Core: The device features a PIC architecture with a 14-bit instruction set, which provides a perfect balance between program complexity and execution speed.
  • Operating Voltage: It operates at a nominal voltage of 2.0V to 5.5V, making it suitable for battery-operated and power-sensitive applications.
  • Memory: The microcontroller is equipped with 14 KB of flash program memory, allowing ample space for complex programs and 368 bytes of RAM for data processing.
  • Digital I/O: It offers 33 I/O pins, which are highly configurable and support various digital peripherals, enabling designers to interface with a wide range of sensors and actuators.
  • Analog Features: The device includes an 8-channel, 10-bit analog-to-digital converter (ADC), giving it the capability to handle analog inputs with precision.
  • Timers: Multiple timers are available, including two 8-bit and one 16-bit timer, which are essential for tasks requiring precise timing and pulse width modulation (PWM).
  • Communication Peripherals: It supports serial communication with a synchronous serial port (SSP) for SPI and I2C, and a USART module for RS-232, RS-485, and LIN.
  • Temperature Range: The microcontroller operates within an Industrial temperature range of -40°C to +85°C.
  • Packaging: The PIC16LF777T-I/PT comes in a 44-pin TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology (SMT) and saves board space.

This microcontroller is supported by Microchip's MPLAB development environment, which includes software tools, development boards, and debugging facilities to streamline the development process. With its rich set of peripherals and low power consumption, the PIC16LF777T-I/PT is an excellent choice for designers looking to create sophisticated and power-efficient applications.

For detailed technical specifications, datasheets, and support resources, visit the Microchip Technology website.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,198 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess