EN
  • EN
  • DE

PIC16LF877T-04/L

Part No PIC16LF877T-04/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44PLCC / PIC series Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 44-PLCC (16.59x16.59)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 368 x 8
Supply Voltage - Operating 2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number PIC16LF877
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16LF877T-04/L-NDR
Standard Package 500
Win Source Part Number 1085060-PIC16LF877T-04/L
Ultra Librarian 3D Model Ultra Librarian PIC16LF877T-04/L CAD Model

Description

Product Overview: PIC16LF877T-04/L by Microchip Technology

The PIC16LF877T-04/L is a high-performance, low-power microcontroller from the renowned manufacturer Microchip Technology. This microcontroller is part of the expansive PIC family, known for its versatility and reliability in a wide range of applications. The PIC16LF877T-04/L is particularly well-suited for embedded systems that require efficient power management without compromising on processing capabilities.

Key Features

  • CPU: 8-bit architecture that provides a perfect balance between power consumption and processing speed, making it ideal for battery-powered or power-sensitive applications.
  • Program Memory: The device comes with ample program memory, ensuring sufficient space for complex code and the ability to handle a wide array of tasks.
  • I/O Ports: It boasts a generous number of input/output ports, allowing for versatile interfacing with other components and peripherals.
  • ADC: Includes an analog-to-digital converter, which is essential for interfacing with analog sensors and converting their signals into digital data for processing.
  • Timers: Equipped with multiple timers, the PIC16LF877T-04/L can handle tasks that require precise timing and event management.
  • Speed: Operates at a speed of 4 MHz, striking an optimal balance between rapid task execution and power conservation.
  • Temperature Range: Designed to operate within an industrial temperature range, ensuring reliability and performance under extreme conditions.
  • Power-Saving Modes: Features multiple power-saving modes, allowing developers to reduce power consumption during idle periods effectively.

Applications

The versatility of the PIC16LF877T-04/L microcontroller makes it suitable for a broad spectrum of applications. It is commonly used in automation systems, consumer electronics, automotive industry, medical devices, and IoT gadgets, to name a few. Its robust design and comprehensive feature set enable engineers to develop sophisticated and reliable products efficiently.

Conclusion

In summary, the PIC16LF877T-04/L from Microchip Technology is a powerful microcontroller that offers a remarkable blend of performance, power efficiency, and functionality. Its robust feature set, coupled with the reliability of the PIC series, makes it an excellent choice for designers looking to create advanced electronic systems with stringent power and space requirements.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess