EN
  • EN
  • DE

PIC18C252-I/SO

Part No PIC18C252-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) OTP 28-SOIC
Manufacturer Microchip Technology
Series PIC® 18C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 32KB (16K x 16)
Program Memory Type OTP
Supply Voltage 4.2V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name PIC18C252
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18C252-I/SO-NDR, PIC18C252ISO
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889624-PIC18C252-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18C252-I/SO CAD Model

Description

Microchip Technology's PIC18C252-I/SO Microcontroller

The PIC18C252-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and wide range of applications. This particular model is part of the PIC18C series, which is designed to cater to the demanding needs of advanced embedded systems.

Encased in an SOIC (Small Outline Integrated Circuit) package, the PIC18C252-I/SO offers a compact form factor that is ideal for space-constrained applications. The 'I' in its name denotes an industrial temperature range, ensuring reliable operation under extreme conditions, while the 'SO' indicates the small outline package type.

Key Features:

  • Core: The MCU is built on an advanced RISC architecture, providing a balanced combination of speed and power efficiency. It operates at a maximum speed of 40 MHz, delivering the computational power necessary for complex tasks.
  • Memory: It comes with 32KB of flash memory for program storage, which is both ample for a wide variety of applications and durable, with high endurance for write/erase cycles. Additionally, it boasts 1536 bytes of RAM for data processing and 256 bytes of EEPROM for non-volatile storage.
  • I/O and Peripherals: The microcontroller features 25 I/O pins and a range of integrated peripherals, including timers, an 8-channel 10-bit A/D converter, PWM modules, and serial communication interfaces such as USART, SPI, and I2C, facilitating versatile connectivity and control options.
  • Power Management: With power-saving modes such as Idle and Power-down modes, the PIC18C252-I/SO ensures efficient power management for applications that require low power consumption.
  • Programming and Debugging: The device supports in-circuit programming and debugging for easy development, which allows for quicker iteration and deployment of embedded solutions.

Whether it's for automotive systems, industrial controls, or consumer electronics, the PIC18C252-I/SO provides a reliable and flexible MCU solution. Its robust instruction set, comprehensive feature integration, and adaptability to various operating conditions make it a go-to choice for designers seeking a balance between performance and ease of use.

With Microchip's commitment to long-term availability and support, the PIC18C252-I/SO is not just a component but a cornerstone for building enduring and innovative electronic products.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4967 $51.9736
19+ $5.3306 $101.2814
30+ $5.1641 $154.9230
41+ $4.9975 $204.8975
52+ $4.8309 $251.2068
70+ $4.3312 $303.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess