EN
  • EN
  • DE

PIC18F13K22-I/SS

Part No PIC18F13K22-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 20-Pin Flash Microcontrollers with nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 1238164-PIC18F13K22-I/SS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F13K22
Introduction Date February 01, 2009
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18F13K22-I/SS CAD Model

Description

Microchip Technology's PIC18F13K22-I/SS Microcontroller

The PIC18F13K22-I/SS is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This compact yet powerful MCU is part of Microchip's extensive PIC18F family, known for their enhanced features, low power consumption, and versatile functionality. The PIC18F13K22-I/SS is designed to cater to a wide range of applications, from industrial control systems to consumer electronics, automotive devices, and beyond.

Encased in a 20-SSOP package, the PIC18F13K22-I/SS boasts an 8-bit architecture with a robust set of features. It operates at a maximum frequency of 64 MHz with a wide operating voltage range from 1.8V to 5.5V, making it suitable for low-power applications and battery-operated devices. The microcontroller comes with 8 KB of flash memory and 512 bytes of EEPROM, providing ample space for program storage and data retention without the need for external memory components.

This MCU includes 256 bytes of RAM, which facilitates efficient data manipulation and task management. Its digital communication capabilities are enhanced with serial peripherals such as I2C, SPI, and EUSART, which enable easy connectivity with other digital systems and components. The PIC18F13K22-I/SS also features 10-bit Analog-to-Digital Converters (ADC) with up to 12 channels, allowing for precise analog signal measurement and conversion for sensor interfacing and control applications.

With its two Capture/Compare/PWM (CCP) modules, the PIC18F13K22-I/SS is well-suited for motor control and other PWM-intensive tasks. Moreover, it includes various timers, watchdog timers, and an array of other peripherals that enhance its flexibility and functionality in complex embedded systems.

The device is also equipped with Microchip's nanoWatt XLP technology, which ensures ultra-low power consumption during sleep and idle modes, significantly extending battery life in portable applications. Enhanced safety features such as Brown-out Reset (BOR), Power-on Reset (POR), and programmable Low Voltage Detect (LVD) ensure reliable operation under varying power conditions.

Overall, the PIC18F13K22-I/SS from Microchip Technology is an excellent choice for developers looking for a versatile, efficient, and reliable microcontroller that can handle a diverse range of tasks in both simple and complex electronic designs.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8197 $53.4758
32+ $3.1342 $100.2944
50+ $3.0362 $151.8100
69+ $2.9383 $202.7427
89+ $2.8403 $252.7867
118+ $2.5465 $300.4870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,380 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess