EN
  • EN
  • DE

PIC18F26K20-I/ML

Part No PIC18F26K20-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin Flash Microcontrollers with nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.8K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN (6x6)
Win Source Part Number 1238226-PIC18F26K20-I/ML
Manufacturer Homepage www.microchip.com
Family Name PIC18F26K20
Introduction Date March 15, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F26K20-I/ML CAD Model

Description

The PIC18F26K20-I/ML from Microchip Technology is a high-performance microcontroller featuring a robust architecture designed for a wide range of applications. This versatile and powerful MCU is part of Microchip's renowned PIC18F family, known for their enhanced flash microcontrollers with 10-bit A/D converters.

Key Features

  • Core: PIC
  • Flash Memory: 64KB
  • RAM: 3.8KB
  • Data EEPROM: 1KB
  • Speed: Up to 64 MHz
  • I/O Pins: 25
  • Analog-to-Digital Converter (ADC): 12 channels, 10-bit resolution
  • Communication Interfaces: I2C, SPI, UART
  • Supply Voltage: 1.8V to 3.6V
  • Operating Temperature Range: -40°C to 85°C
  • Package: 28-pin QFN (ML)

Advanced Peripherals and Interconnects

The PIC18F26K20-I/ML is equipped with advanced peripherals including timers, capture/compare/PWM functions, and serial communication modules that support SPI, I2C, and UART protocols. These features make it an ideal choice for interfacing with various sensors, actuators, and communication modules.

Enhanced Power Management

This microcontroller offers multiple power-managing modes such as Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Watchdog Timer (WDT), and brown-out reset, ensuring reliable operation under varying power conditions. Its nanoWatt Technology allows for efficient power management, making it suitable for battery-powered and low-power applications.

Applications

The PIC18F26K20-I/ML is designed to cater to a diverse range of applications, including industrial control systems, automotive systems, home automation, consumer electronics, and medical devices. Its robust feature set and power efficiency make it an excellent choice for designers looking for a flexible and reliable microcontroller solution.

Development Support

Microchip provides comprehensive development tools for the PIC18F26K20-I/ML, including integrated development environments (IDEs), in-circuit debuggers, and programmers. Additionally, a vast array of software libraries and application notes are available to support developers in reducing time-to-market.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4756 $58.1828
28+ $4.1869 $117.2332
43+ $4.0425 $173.8275
62+ $3.7538 $232.7356
80+ $3.6094 $288.7520
100+ $3.4650 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess