EN
  • EN
  • DE

PIC18F45K40-I/PT

Part No PIC18F45K40-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 35x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Part Number Series PIC18F45K40
Manufacturer Pack Quantity 160
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809913-PIC18F45K40-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F45K40-I/PT CAD Model

Description

Microchip Technology's PIC18F45K40-I/PT Microcontroller

The PIC18F45K40-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications including industrial control systems, automotive electronics, consumer electronics, and Internet of Things (IoT) devices. This versatile MCU is housed in a 44-pin TQFP (Thin Quad Flat Pack) package, making it suitable for space-constrained applications while still offering ample I/O options.

Key Features

  • Core: The device is built around a powerful PIC18 core with a maximum CPU speed of 64 MHz, providing robust processing capabilities for complex tasks and algorithms.
  • Memory: It boasts 32KB of Flash memory, 2KB of EEPROM, and 4KB of SRAM, ensuring ample space for application code and data storage.
  • I/O Pins: The MCU comes with 36 I/O pins, offering flexibility for interfacing with sensors, actuators, and other peripherals.
  • Communication Peripherals: It includes a variety of communication interfaces such as UART, SPI, and I2C, enabling easy connectivity and data exchange with other devices and systems.
  • 10-bit ADC: An integrated 10-bit Analog-to-Digital Converter with up to 35 channels allows for precise measurement of analog signals.
  • 5x 10-bit PWM: The inclusion of five 10-bit PWM outputs supports sophisticated control over motors, lighting, and other PWM-driven components.
  • Two Comparators: Built-in comparators facilitate quick analog signal comparison for real-time decision-making.
  • Power Management: The MCU features power-managed modes, including Idle and Doze, to optimize power consumption for battery-powered and energy-sensitive applications.
  • Temperature Range: It operates within an extended temperature range of -40°C to 85°C, ensuring reliability in harsh environments.
  • Development Support: Microchip offers comprehensive development tools, including MPLAB X IDE and MPLAB Code Configurator, for streamlined development and debugging.

Applications

The PIC18F45K40-I/PT is well-suited for a variety of applications, ranging from home automation systems and smart sensors to advanced motor control and automotive subsystems. Its robust feature set and extensive development support make it an ideal choice for both hobbyists and professional engineers looking to create sophisticated and reliable electronic products.

With its blend of performance, memory, and peripherals, the PIC18F45K40-I/PT from Microchip Technology stands out as a microcontroller that can handle the demands of modern embedded systems while providing a platform for innovation and creativity.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0197 $51.3349
41+ $2.4777 $101.5857
63+ $2.4003 $151.2189
87+ $2.3229 $202.0923
112+ $2.2455 $251.4960
150+ $2.0132 $301.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,252 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess