EN
  • EN
  • DE

PIC18LF2520T-I/ML

Part No PIC18LF2520T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 32KB Flash 2.5V/3.3V/5V 28-Pin QFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0852+
Reference case QFN
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 748277-PIC18LF2520T-I/ML
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC18LF2520
Introduction Date September 02, 2003
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18LF2520T-I/ML CAD Model

Description

Microchip Technology's PIC18LF2520T-I/ML Microcontroller

The PIC18LF2520T-I/ML is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, designed for advanced embedded systems. Engineered with a focus on versatility and power efficiency, this MCU is an ideal choice for a wide range of applications, including industrial control systems, automotive electronics, robotics, and IoT devices.

Key Features:

  • Core: The MCU is built around a powerful PIC18 core with an 8-bit architecture, providing a perfect balance between processing power and ease of use. It operates at a maximum speed of 40 MHz, which allows for robust performance in complex tasks.
  • Memory: Equipped with 32KB of flash memory, the PIC18LF2520T-I/ML provides ample space for application code. It also features 1536 bytes of RAM for efficient data handling and 256 bytes of EEPROM for non-volatile storage.
  • I/O Ports: The device offers 25 I/O pins, giving developers the flexibility to connect a variety of peripherals and sensors to the MCU.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows the microcontroller to process analog signals, which is essential for sensor interfacing and analog data acquisition.
  • Communication Interfaces: A comprehensive set of communication peripherals, including SPI, I2C, and USART, support serial communication with other devices, making it suitable for complex communication networks.
  • Power Management: The PIC18LF2520T-I/ML supports a wide operating voltage range from 2.0V to 5.5V. Its low-power features include Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Brown-out Reset (BOR), ensuring reliable operation under varying power conditions.
  • Package: The microcontroller comes in a 28-pin QFN package, which is compact and suitable for space-constrained applications.
  • Temperature Range: It operates over the industrial temperature range, ensuring stability and performance even in extreme conditions.

The PIC18LF2520T-I/ML from Microchip Technology is a robust and reliable MCU that offers a rich set of features to meet the demands of modern embedded system design. Its combination of processing power, memory options, and extensive peripheral support makes it a versatile choice for developers looking to create sophisticated and power-conscious applications.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess