EN
  • EN
  • DE

FS32K148HFT0MLUT

Part No FS32K148HFT0MLUT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 176LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Manufacturer NXP
Series S32K
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, Ethernet, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals I2S, POR, PWM, WDT
Number of I/O 156
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 32x12b SAR; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 176-LQFP
Case / Package 176-LQFP (24x24)
Family Name FS32K148
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919346-FS32K148HFT0MLUT
Ultra Librarian 3D Model Ultra Librarian FS32K148HFT0MLUT CAD Model

Description

The NXP FS32K148HFT0MLUT is a state-of-the-art microcontroller designed to meet the rigorous demands of automotive and industrial applications. This robust MCU is part of the S32K product line, specifically engineered to provide high-performance processing capabilities with a focus on safety and reliability.

At the heart of the FS32K148HFT0MLUT is an ARM Cortex-M4F core that operates at a maximum frequency of 80 MHz. This core not only provides the computational power necessary for complex tasks but also includes a Floating Point Unit (FPU) which enhances the performance of applications requiring floating-point arithmetic.

With 1.5MB of flash memory and 256KB of RAM, the FS32K148HFT0MLUT offers ample storage for application code and data. This generous memory provision allows developers to implement sophisticated programs without worrying about space constraints, making it ideal for advanced control systems and signal processing.

The microcontroller's feature set is further complemented by a rich array of peripherals. It includes multiple communication interfaces such as CAN, LIN, and SPI, enabling the device to connect with other components in a system seamlessly. Additionally, the MCU comes with several analog modules, including ADCs and DACs, which are crucial for sensor interfacing and control applications.

Safety is a paramount concern in the target industries of this MCU, and the FS32K148HFT0MLUT does not disappoint. It is equipped with a range of safety features that adhere to the ISO 26262 standard, ensuring that it can be used in safety-critical systems. These features include a Memory Protection Unit (MPU), a watchdog timer, and redundant clocks to prevent system failure.

Housed in a 100-pin LQFP package, the FS32K148HFT0MLUT is designed for easy integration into a wide variety of applications. Its temperature range of -40°C to +125°C guarantees reliable operation under extreme environmental conditions, making it a versatile choice for automotive powertrain, body electronics, and industrial control systems.

In summary, the NXP FS32K148HFT0MLUT microcontroller is a powerful and reliable solution that offers a perfect blend of performance, memory, peripherals, and safety features, all packed into a robust package suitable for the most demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9253 $71.7759
6+ $19.6311 $117.7866
10+ $19.0175 $190.1750
13+ $18.4042 $239.2546
17+ $17.7906 $302.4402
22+ $15.9502 $350.9044
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 441 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess