EN
  • EN
  • DE

PIC18LF26K22-I/SO

Part No PIC18LF26K22-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SOIC / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 19x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC18LF26
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF26K22ISO
Standard Package 27
Win Source Part Number 1316811-PIC18LF26K22-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18LF26K22-I/SO CAD Model

Description

Microchip Technology PIC18LF26K22-I/SO Microcontroller

The PIC18LF26K22-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for advanced embedded systems. This MCU is part of the popular PIC18 family, which is well-known for its robust architecture, wide range of features, and ease of use. The PIC18LF26K22-I/SO is particularly suited for applications that require a good balance between power efficiency and processing capability.

Key Features

  • CPU: The device is built around a high-performance 8-bit PIC18 core with an enhanced Mid-Range architecture, which supports a wide range of operations and provides efficient control of peripherals.
  • Memory: It comes equipped with 64 KB of flash program memory, 3.8 KB of RAM, and 1024 bytes of EEPROM data memory, offering ample space for complex applications and data storage.
  • Speed: This microcontroller operates at a maximum speed of 64 MHz, providing swift execution of instructions and handling of tasks.
  • Low-Power Operation: As indicated by the 'LF' prefix in its name, the PIC18LF26K22-I/SO is optimized for low-power operation, making it ideal for battery-powered or power-sensitive applications.
  • I/O and Peripherals: It includes 25 I/O pins, two Capture/Compare/PWM (CCP) modules, three Enhanced Capture/Compare/PWM (ECCP) modules, and multiple serial communication modules such as SPI, I2C, and EUSART for versatile connectivity and control options.
  • Analog Features: The MCU features a 12-bit Analog-to-Digital Converter (ADC) with up to 28 channels, allowing for precise measurement of analog signals.
  • Package: Housed in a 28-pin SOIC package, the PIC18LF26K22-I/SO is compact and suitable for space-constrained applications.

Applications

The versatility of the PIC18LF26K22-I/SO makes it a prime choice for a wide array of applications, including industrial control systems, automotive applications, home automation, consumer electronics, and medical devices. Its rich set of features and low-power consumption also make it a go-to option for IoT (Internet of Things) devices and smart sensors that require reliable performance and connectivity.

For developers and engineers looking for a capable MCU that offers a good balance between functionality and power efficiency, the PIC18LF26K22-I/SO from Microchip Technology is an excellent choice that delivers on performance without compromising on energy consumption.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4869 $59.4083
17+ $6.9635 $118.3795
26+ $6.7464 $175.4064
36+ $6.5292 $235.0512
46+ $6.3109 $290.3014
62+ $5.6583 $350.8146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,098 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess