EN
  • EN
  • DE

PIC18LF26K80-I/SO

Part No PIC18LF26K80-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SOIC / MCU 8-bit PIC RISC 64KB Flash 2.5V/3.3V 28-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity ECAN, I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.6K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 792158-PIC18LF26K80-I/SO
Popularity Medium
Supply and Demand Status Balance
Family Name PIC18LF26K80
Introduction Date January 27, 2011
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18LF26K80-I/SO CAD Model

Description

Microchip Technology's PIC18LF26K80-I/SO Microcontroller

The PIC18LF26K80-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities. This MCU is part of the PIC18 family and is designed to cater to a wide array of applications ranging from automotive systems to industrial control and consumer electronics.

Key Features:

  • Core: The device is built on a high-performance PIC18 core with an operating speed of up to 64 MHz. It features a C compiler optimized RISC architecture with 16 levels of hardware stack and an extensive instruction set that enhances its efficiency.
  • Memory: Equipped with 64KB of flash memory and 3.8KB of RAM, the PIC18LF26K80-I/SO offers ample space for complex applications and data storage. The flash memory is self-programmable under software control, which allows for convenient in-circuit updates.
  • Enhanced Communication: The MCU features a variety of communication modules, including a flexible serial communication interface with EUSART (supports RS-232, RS-485, and LIN), I2C™ and SPI communication protocols, ensuring versatile connectivity options for peripheral devices.
  • Analog to Digital Converter (ADC): A 12-bit, 24-channel ADC provides precise analog to digital conversions, making this MCU ideal for sensor interfacing and real-time data acquisition tasks.
  • Power Efficiency: The PIC18LF26K80-I/SO is designed for low-power operation, with a nanoWatt XLP technology for power management, which is crucial for battery-powered and power-sensitive applications.
  • Temperature Range: The device operates within an extended temperature range of -40°C to +85°C, making it robust and reliable for use in harsh environmental conditions.
  • Package: Housed in a 28-pin SOIC package, the MCU provides a compact footprint while still offering sufficient I/O ports for interfacing with other components.

Applications:

The versatility of the PIC18LF26K80-I/SO allows it to be integrated into a diverse set of applications. It is particularly suited for automotive applications due to its support for the Controller Area Network (CAN) and LIN bus protocols. Additionally, it is an excellent choice for industrial automation systems, smart sensors, home automation solutions, and battery management systems.

Microchip Technology's commitment to quality and long-term availability makes the PIC18LF26K80-I/SO a reliable choice for designers and engineers looking for a robust MCU with advanced features and a proven track record of performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess