EN
  • EN
  • DE
  • IT

PIC18LF4455-I/ML

Part No PIC18LF4455-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 24KB FLASH 44QFN / MCU 8-bit PIC RISC 24KB Flash 2.5V/3.3V/5V 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 24KB (12K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 792164-PIC18LF4455-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LF4455
Introduction Date August 27, 2003
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18LF4455-I/ML CAD Model

Description

PIC18LF4455-I/ML Microcontroller

The PIC18LF4455-I/ML is a high-performance microcontroller from Microchip Technology, renowned for its exceptional integration of features suitable for a wide range of applications. This particular model is part of the PIC18F family, which is well-known for its enhanced flash microcontrollers with 8-bit architecture, designed to execute powerful instructions in a single clock cycle. This results in a product that is both efficient and capable of performing complex tasks at high speeds.

One of the standout features of the PIC18LF4455-I/ML is its USB 2.0 Full-Speed compatibility, which allows for easy integration with USB-based devices and applications. This makes it an ideal choice for developers looking to create USB-enabled peripherals, or for any projects that require reliable communication with computers and other USB devices.

The device comes in a 44-pin QFN (Quad Flat No-leads) package, which is both space-saving and suitable for compact designs. It operates at a voltage range of 2.0V to 5.5V, allowing for flexibility in power supply design and compatibility with both low and high-voltage systems. The 'LF' series, to which the PIC18LF4455-I/ML belongs, also indicates an extended battery life due to its low-power features.

With 32 KB of flash memory and 2 KB of RAM, the PIC18LF4455-I/ML provides ample space for application code and data storage, which is essential for complex and memory-intensive applications. It also boasts a rich set of peripherals including a 10-bit Analog-to-Digital converter, multiple timers, PWM modules, and serial communication interfaces such as SPI, I2C, and USART, which add to its versatility in handling various tasks.

Furthermore, the microcontroller supports a wide temperature range, making it robust and reliable in different environmental conditions. Its programmability, combined with Microchip's MPLAB IDE and their extensive support and documentation, ensures that developers have all the tools they need to create innovative and efficient designs.

In summary, the PIC18LF4455-I/ML microcontroller is a powerful and flexible solution for designers who require a USB interface, low power consumption, and a rich set of integrated peripherals, all within a compact package suitable for space-conscious applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess