EN
  • EN
  • DE

PIC18LF65K80-I/PT

Part No PIC18LF65K80-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64TQFP / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity ECANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.6K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 11x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC18LF65K80
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF65K80IPT
Standard Package 160
Win Source Part Number 1319180-PIC18LF65K80-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18LF65K80-I/PT CAD Model

Description

Product Overview: PIC18LF65K80-I/PT from Microchip Technology

The PIC18LF65K80-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology's renowned PIC18 family, tailored for advanced and power-sensitive applications. This MCU is designed with a focus on automotive, industrial control, and sensor monitoring systems, providing a robust set of features to handle complex tasks efficiently.

Key Features:

  • CPU: The device is built on a high-performance PIC18 core with an extended instruction set for enhanced computational capabilities.
  • Memory: It offers 32KB of flash memory and 2KB of RAM, ensuring ample space for application code and data storage.
  • Speed: With a clock speed of up to 64 MHz, the PIC18LF65K80-I/PT delivers swift processing for time-critical operations.
  • Analog-to-Digital Converter (ADC): It features a 12-bit ADC with up to 16 channels, allowing for precise analog signal measurement.
  • Communication Peripherals: The MCU is equipped with multiple communication interfaces, including CAN, SPI, I2C, and UART, facilitating versatile connectivity options.
  • Power Management: Its low-power design, featuring nanoWatt XLP technology, ensures efficient power usage across various modes, such as sleep and idle, making it ideal for battery-powered applications.
  • Temperature Range: The device operates within an extended temperature range of -40°C to 125°C, ensuring reliability in harsh environments.
  • Packaging: It comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

Applications:

The PIC18LF65K80-I/PT is highly adaptable and can be integrated into a variety of applications. It is particularly well-suited for:

  • Automotive systems, including body control modules and sensor interfaces
  • Industrial control systems, such as automation and process control
  • Smart sensor monitoring, including environmental and security sensors
  • Consumer electronics that require efficient power management

In summary, the PIC18LF65K80-I/PT MCU from Microchip Technology is a versatile and powerful component that offers the perfect blend of performance, memory, and power efficiency, making it a top choice for developers looking to create sophisticated and reliable systems.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess