EN
  • EN
  • DE

PIC18LF8627T-I/PT

Part No PIC18LF8627T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 96KB FLASH 80TQFP / PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 80-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 70
Program Memory Size 96KB (48K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number PIC18LF8627
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF8627T-I/PT-NDR
Standard Package 1,200
Win Source Part Number 1318909-PIC18LF8627T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18LF8627T-I/PT CAD Model

Description

Microchip Technology's PIC18LF8627T-I/PT Microcontroller

The PIC18LF8627T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities tailored to meet the demands of a wide array of applications. This microcontroller is part of the PIC18 family, which is well-known for its enhanced flash microcontrollers with a 10-bit A/D converter and nanoWatt technology.

Key Features:

  • Core: The device operates on a powerful PIC18 core with a maximum speed of 40 MHz, providing robust processing capabilities for complex tasks.
  • Memory: It boasts 64KB of flash program memory, 3936 bytes of RAM, and 1024 bytes of EEPROM, ensuring ample space for application code and data storage.
  • I/O Pins: The MCU comes with 52 versatile I/O pins, giving developers the flexibility to connect a wide range of peripherals and devices.
  • Analog-to-Digital Converter: Features a 10-bit, 13-channel analog-to-digital converter, enabling precise measurement of analog signals.
  • Communication Peripherals: Equipped with multiple communication interfaces, including 2 USARTs, 1 MSSP (SPI/I2C), and 1 Enhanced USART, facilitating easy data exchange and connectivity.
  • Temperature Range: The operating temperature range of -40°C to 85°C ensures reliable performance across various environmental conditions.
  • Power Management: NanoWatt technology provides multiple power-saving modes, which is critical for battery-powered or energy-efficient applications.
  • Packaging: Available in a 80-TQFP package, this MCU is designed for space-constrained applications while offering sufficient I/O options.

Applications:

The versatility of the PIC18LF8627T-I/PT makes it suitable for a broad range of applications, including industrial control systems, automotive electronics, home appliances, medical devices, and consumer electronics. Its robust set of features and peripherals supports complex tasks and connectivity, making it an ideal choice for both simple and advanced projects.

Summary:

The PIC18LF8627T-I/PT by Microchip Technology is a feature-rich microcontroller that combines performance, memory, and advanced peripherals in a compact package. Its nanoWatt technology and extensive I/O capabilities make it a go-to solution for designers looking for a versatile and power-efficient MCU.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess