EN
  • EN
  • DE

PIC24EP32MC204-I/ML

Part No PIC24EP32MC204-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 44QFN  /  PIC series Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 44-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24EP
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (10.7K x 24)
Program Memory Type FLASH
RAM Size 2K x 16
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Base Product Number PIC24EP32MC204
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 45
Win Source Part Number 1003089-PIC24EP32MC204-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC24EP32MC204-I/ML CAD Model

Description

Microchip Technology PIC24EP32MC204-I/ML Microcontroller

The PIC24EP32MC204-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications that require advanced control and connectivity features. This device is part of the PIC24E series, which is renowned for its efficient operation and robust instruction set that can handle complex tasks with ease.

At the heart of the PIC24EP32MC204-I/ML is a 16-bit modified Harvard architecture that enables it to execute instructions with speed and precision. The microcontroller operates at a maximum frequency of 70 MHz, providing ample processing power for time-critical applications. It comes with 32 KB of flash memory, which is ideal for storing application code, and 4 KB of RAM for data storage.

The MCU features dual partition flash with live update capability, which allows for seamless firmware updates without interrupting the normal operation of the device. This is particularly useful for applications that cannot afford downtime, such as industrial control systems and communication equipment.

Connectivity is a strong suit for the PIC24EP32MC204-I/ML, with a variety of communication interfaces including I2C, SPI, UART, and CAN. These interfaces allow for easy integration into existing systems and provide the flexibility to communicate with various peripherals and other microcontrollers.

One of the distinguishing features of this microcontroller is its advanced motor control PWMs and quadrature encoder interface, making it an excellent choice for precision motor control applications. Additionally, it supports Digital Signal Processing (DSP) instructions, which are essential for applications involving audio processing, sensor fusion, and real-time data analysis.

The PIC24EP32MC204-I/ML also emphasizes power efficiency with its multiple power management modes, which can significantly reduce power consumption during idle periods. The device is available in a 44-pin QFN package (ML) and operates over an industrial temperature range, ensuring reliable performance in harsh environments.

In conclusion, the PIC24EP32MC204-I/ML from Microchip Technology is a versatile and powerful MCU that is well-suited for a variety of industrial, automotive, and consumer applications that require efficient processing, advanced control capabilities, and reliable communication options.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.2626 $96.5252
3+ $39.6001 $118.8003
5+ $38.3626 $191.8130
7+ $37.1251 $259.8757
9+ $35.8876 $322.9884
11+ $32.1751 $353.9261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 395 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess