EN
  • EN
  • DE

SN65C3238EDWG4

Part No SN65C3238EDWG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 5/3 28SOIC  /  5/3 Transceiver Full RS232 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 300 mV
Data Rate 1Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number SN65C
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261205-SN65C3238EDWG4
Ultra Librarian 3D Model Ultra Librarian SN65C3238EDWG4 CAD Model

Description

Product Overview: SN65C3238EDWG4

The SN65C3238EDWG4 is a robust integrated circuit from Texas Instruments designed for serial communication applications. This device is part of TI's transceiver family and is specifically used for RS-232 interface communication. The SN65C3238EDWG4 is notable for its reliability and efficiency in converting signals between serial ports and the corresponding RS-232 protocol.

Key Features

  • Interface Type: The product supports RS-232 interface, a standard for serial binary data interchange between a DTE (Data Terminal Equipment) and a DCE (Data Circuit-terminating Equipment).
  • Number of Drivers/Receivers: It comes equipped with 3 drivers and 5 receivers, allowing for multiple data lines to be managed simultaneously.
  • Data Rate: The SN65C3238EDWG4 boasts a data transfer rate of up to 250 kbps, ensuring fast and efficient communication.
  • Supply Voltage: It operates over a wide range of supply voltages, from 3.0V to 5.5V, making it versatile for various power environments.
  • ESD Protection: The device includes an integrated electrostatic discharge (ESD) protection circuitry, which can handle up to ±15kV, safeguarding the device from potential damage due to static electricity.
  • Temperature Range: The operating temperature range is from -40°C to 85°C, ensuring performance across a wide range of environmental conditions.
  • Package: It is available in a compact 28-SOIC (0.295", 7.50mm Width) package, making it suitable for space-constrained applications.

Applications

The SN65C3238EDWG4 is designed for use in a variety of applications that require reliable serial communication. It is commonly used in:

  • Point-of-sale (POS) terminals
  • Telecommunications equipment
  • Networking equipment and routers
  • Industrial control systems
  • Computer peripheral interfacing

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65C3238EDWG4 is no exception. It is designed to meet or exceed the stringent industry standards for performance and reliability, ensuring that it can handle the demands of critical communication systems.

Overall, the SN65C3238EDWG4 from Texas Instruments is a top choice for designers looking for a reliable RS-232 transceiver solution. Its combination of high-speed data transfer, ESD protection, and wide operating temperature range makes it an excellent choice for a broad range of applications.

You May Also Be Interested in

Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess