EN
  • EN
  • DE

PIC24FJ32GP202-E/SS

Part No PIC24FJ32GP202-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SSOP / PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tube
Product Status Active
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
EEPROM Size -
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 10x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC24FJ32
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356748-PIC24FJ32GP202-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC24FJ32GP202-E/SS CAD Model

Description

Microchip Technology PIC24FJ32GP202-E/SS Microcontroller

The PIC24FJ32GP202-E/SS is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of applications ranging from industrial control systems to consumer electronics. This MCU is part of the popular PIC24F family, known for its robust operation and versatile features.

Featuring a 16-bit architecture, the PIC24FJ32GP202-E/SS provides an excellent balance between processing power and energy efficiency. It operates at a maximum frequency of 32 MHz, delivering the computational speed necessary for complex tasks while maintaining power conservation for battery-powered applications.

Key Features:

  • Memory: The device comes with 32 KB of flash memory and 8 KB of RAM, offering ample space for program storage and efficient data management.
  • Digital/Analog Peripherals: It includes a variety of peripherals such as 9 input capture/compare/PWM functions, 3 analog comparators, and a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enabling a wide range of functionality in embedded systems.
  • Communication Interfaces: The MCU supports multiple communication protocols, including I²C™, SPI, and UART, facilitating easy data transfer and peripheral connectivity.
  • Operating Voltage: It operates within a range of 2.0V to 3.6V, which allows for flexible power supply options and compatibility with various electronic components.
  • Temperature Range: The device is designed to function reliably across an extended industrial temperature range from -40°C to 85°C.
  • Package: The PIC24FJ32GP202-E/SS is available in a 28-pin SSOP (Shrink Small Outline Package), providing a compact footprint suitable for space-constrained applications.
  • Power-Saving Features: It includes several power-saving modes such as Idle, Sleep, and Doze, which help to reduce power consumption and extend battery life in portable devices.

With its rich set of peripherals, low power consumption, and robust operation, the PIC24FJ32GP202-E/SS is an ideal choice for designers looking to develop advanced and power-sensitive applications. Microchip Technology also provides comprehensive development tools and software libraries, which significantly streamline the development process for engineers working with this MCU.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess