EN
  • EN
  • DE

PIC24FJ64GP205-E/PT

Part No PIC24FJ64GP205-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 48TQFP / PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tray
Product Status Active
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O 39
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
EEPROM Size -
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 14x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number PIC24FJ64GP205
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1353456-PIC24FJ64GP205-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GP205-E/PT CAD Model

Description

Microchip Technology's PIC24FJ64GP205-E/PT Microcontroller

The PIC24FJ64GP205-E/PT is a high-performance, 16-bit microcontroller from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular microcontroller is part of the PIC24F family, renowned for its power efficiency and wide range of features suitable for a variety of applications across industries.

With 64KB of flash memory and 8KB of RAM, the PIC24FJ64GP205-E/PT provides ample space for complex applications and data storage. Its robust architecture, which includes a 16-bit modified Harvard architecture, allows for extensive signal processing capabilities and optimized power consumption, making it an ideal choice for battery-powered and power-sensitive applications.

Key features of the PIC24FJ64GP205-E/PT include:

  • High-Performance CPU: 16 MIPS performance at 32 MHz, allowing for complex algorithms and real-time processing.
  • Flexible Oscillator Options: Including an internal Fast RC (FRC) oscillator, a primary oscillator with PLL, and a secondary oscillator for precise timing operations.
  • Extensive Peripheral Set: Equipped with multiple serial communication modules (UART, SPI, I2C), Charge Time Measurement Unit (CTMU) for capacitive touch applications, and a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels.
  • Power Management: Multiple power-saving modes, including Idle, Sleep, and Doze, to optimize power consumption for different application requirements.
  • Robust Timers and PWM: Includes 16-bit timers, input capture, output compare, and PWM modules for precise timing and control.

The microcontroller comes in a 64-pin TQFP package, which is suitable for space-constrained applications while still offering enough pins for complex tasks. Additionally, it features an extended temperature range, making it a reliable choice for industrial and automotive applications that require operation under extreme conditions.

Microchip's PIC24FJ64GP205-E/PT is supported by the MPLAB® development ecosystem, including MPLAB X IDE and MPLAB XC16 compiler, providing developers with powerful tools for code development and debugging. Whether you're designing consumer electronics, automotive systems, or IoT devices, this microcontroller can help you achieve a balance between performance and power efficiency.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess