EN
  • EN
  • DE

PIC24FV16KA302-I/ML

Part No PIC24FV16KA302-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-QFN (6x6)
Manufacturer Microchip Technology
Series PIC® XLP™ 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 23
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 2V ~ 5.5V
Data Converters A/D 13x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN (6x6)
Family Name PIC24FV16KA302
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 61
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889798-PIC24FV16KA302-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC24FV16KA302-I/ML CAD Model

Description

Microchip Technology's PIC24FV16KA302-I/ML Microcontroller

The PIC24FV16KA302-I/ML is a high-performance, 16-bit microcontroller from Microchip Technology, crafted to cater to a wide range of applications, including industrial control systems, automotive applications, and consumer electronics. This microcontroller is designed to offer an optimal balance between power efficiency and processing capability, making it an ideal choice for designers looking to enhance their embedded systems.

Key Features:

  • Core: The PIC24FV16KA302-I/ML features a 16-bit modified Harvard architecture that allows it to execute instructions efficiently, with a maximum speed of 32 MHz. This core is also equipped with a 17 x 17 Hardware Multiply, Single Cycle Execution unit for enhanced computational performance.
  • Memory: It comes with 16 KB of Flash memory and 2 KB of RAM, providing ample space for application code and data storage. The Flash memory technology ensures reliable storage with high endurance and low power consumption.
  • Peripherals: A rich set of peripherals complements the microcontroller, including multiple timers, input capture, output compare, a standard PWM module, and up to 21 channels of 10-bit Analog-to-Digital Converter (ADC) for versatile analog signal management.
  • Communication Interfaces: The device supports various serial communication interfaces such as I²C™, SPI, and UART, allowing for easy integration into communication networks and facilitating data exchange with other components or devices.
  • Power Management: With multiple power management modes, including Idle and Sleep modes, the PIC24FV16KA302-I/ML excels in reducing power consumption, which is crucial for battery-powered or energy-sensitive applications.
  • Package: The microcontroller is available in a 28-pin QFN package, which is highly suited for space-constrained applications while providing robust physical connections.
  • Temperature Range: It operates within an extended industrial temperature range from -40°C to +85°C, ensuring reliability and performance under harsh environmental conditions.

Applications:

The versatility of the PIC24FV16KA302-I/ML makes it suitable for a broad spectrum of applications, from complex industrial machinery to compact consumer electronics. Its robust feature set and efficient power management capabilities make it particularly well-suited for portable devices, remote sensors, and automotive systems where power efficiency and reliable operation are paramount.

Overall, the PIC24FV16KA302-I/ML from Microchip Technology represents a smart choice for developers seeking a microcontroller that combines performance, flexibility, and power efficiency in a compact, robust package.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess