EN
  • EN
  • DE

PIC24FV16KM202T-I/ML

Part No PIC24FV16KM202T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-QFN (6x6)
Manufacturer Microchip Technology
Series PIC® XLP™ 24F
Package Reel - TR
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 23
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 2V ~ 5V
Data Converters A/D 19x10b/12b; D/A 2x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN (6x6)
Family Name PIC24FV16KM202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930587-PIC24FV16KM202T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC24FV16KM202T-I/ML CAD Model

Description

Microchip Technology's PIC24FV16KM202T-I/ML

The PIC24FV16KM202T-I/ML from Microchip Technology is a high-performance, 16-bit microcontroller (MCU) that combines a rich set of features with low power consumption, making it ideal for a wide range of embedded applications. This MCU is part of the PIC24F series, which is renowned for its efficiency and reliability in processing and control tasks.

Key Features:

  • Core: 16-bit PIC24F CPU with modified Harvard architecture
  • Speed: Up to 16 MIPS performance at 32 MHz clock speed
  • Memory: 16 KB of Flash memory and 2 KB of RAM provide ample space for complex applications
  • Timers: Multiple timers including 16-bit and 32-bit options
  • Communication Peripherals: Integrated with UART, SPI, and I2C modules for versatile connectivity
  • Analog Features: 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, and Charge Time Measurement Unit (CTMU) for touch sensing
  • Power Management: Multiple power-saving modes for energy efficiency
  • Temperature Range: Operates across the industrial temperature range (-40°C to +85°C)
  • Packaging: Available in a 28-pin QFN package, suitable for space-constrained applications
  • Extended Instruction Set: Supports enhanced DSP and control applications

Applications:

The PIC24FV16KM202T-I/ML is a versatile MCU that can be used in various applications, including:

  • Industrial Control Systems
  • Automotive Electronics
  • Consumer Electronics
  • Medical Devices
  • Internet of Things (IoT) Devices

Why Choose the PIC24FV16KM202T-I/ML?

Designers and engineers choose the PIC24FV16KM202T-I/ML for its balance of performance, power efficiency, and peripheral integration. The MCU's robust instruction set and comprehensive development support from Microchip Technology make it a go-to choice for developing sophisticated applications that require reliable operation in challenging environments. Whether you're designing a simple control system or a complex IoT device, the PIC24FV16KM202T-I/ML provides a solid foundation for your project.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8000 $54.6000
16+ $6.4000 $102.4000
25+ $6.2000 $155.0000
34+ $6.0000 $204.0000
44+ $5.8000 $255.2000
58+ $5.2000 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 530 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess