EN
  • EN
  • DE

PIC24HJ12GP201-E/SO

Part No PIC24HJ12GP201-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 18SOIC / MCU 16-bit PIC RISC 12KB Flash 3.3V Automotive 18-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24H
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 13
Program Memory Size 12KB (4K x 24)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 792266-PIC24HJ12GP201-E/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24HJ12GP201
Introduction Date February 13, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24HJ12GP201-E/SO CAD Model

Description

Microchip Technology's PIC24HJ12GP201-E/SO

The PIC24HJ12GP201-E/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture and versatility in various applications. This PIC24 microcontroller series is designed to cater to the demanding needs of modern embedded systems, offering a perfect blend of power efficiency and processing capabilities.

With its 16-bit architecture, the PIC24HJ12GP201-E/SO ensures efficient data handling and precision in control applications. It operates at a maximum speed of 40 MIPS (Million Instructions Per Second), providing swift execution of complex algorithms and real-time processing, which is crucial for time-sensitive tasks. The device comes in a compact 28-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications while still offering ample I/O options for peripheral interfacing.

One of the standout features of this microcontroller is its 12KB of Flash memory, which allows for ample space to store application code. Additionally, it is equipped with 1KB of RAM, ensuring smooth operation and data manipulation. The device also includes a variety of built-in peripherals, such as timers, input capture, output compare, and standard communication interfaces like I2C, SPI, and UART, which enable seamless integration with other components in a system.

The PIC24HJ12GP201-E/SO is designed with power efficiency in mind, featuring multiple power-saving modes to reduce energy consumption in low-power applications. This makes it an excellent choice for battery-operated devices, where longevity and reliability are paramount.

Microchip's MPLAB® Integrated Development Environment (IDE) supports the PIC24HJ12GP201-E/SO, offering developers a comprehensive suite of tools for code development, debugging, and programming. This MCU is also compatible with Microchip's ICSP™ (In-Circuit Serial Programming) and ICD (In-Circuit Debug) via two pins, allowing for easy in-system programming and debugging without the need for additional hardware.

In summary, the PIC24HJ12GP201-E/SO from Microchip Technology is a powerful and flexible microcontroller ideal for a broad range of applications, from industrial control systems to consumer electronics. Its combination of processing power, memory capacity, and integrated peripherals, along with its power efficiency, make it a go-to choice for engineers and designers looking to create sophisticated and reliable products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess