EN
  • EN
  • DE

PIC24HJ64GP504T-E/PT

Part No PIC24HJ64GP504T-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 16-bit MCU/DSC, 64 KB, 8192 Bytes, 80 MHz, 3 to 3.6V, TQFP-44, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
RoHS Non-Compliant
Win Source Part Number 1085143-PIC24HJ64GP504T-E/PT
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC24HJ64GP504T-E/PT CAD Model

Description

Microchip Technology PIC24HJ64GP504T-E/PT Product Overview

The PIC24HJ64GP504T-E/PT is a high-performance, 16-bit microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This microcontroller is part of the PIC24H family, known for its rich feature set and efficient operation.

Key Features

  • High-Performance CPU: With a modified Harvard architecture, the PIC24HJ64GP504T-E/PT offers up to 40 MIPS performance, making it suitable for demanding applications that require fast and reliable processing capabilities.
  • Memory: Equipped with 64KB of Flash memory and 8KB of RAM, this microcontroller provides ample space for program storage and efficient data management for complex algorithms and data-intensive operations.
  • Digital Communication: This device includes several communication interfaces such as I²C, SPI, and UART, enabling easy integration with peripheral devices and communication with other microcontrollers or systems.
  • Robust Timer Suite: Featuring a variety of timers, including 16-bit and 32-bit timers, the PIC24HJ64GP504T-E/PT can handle precise timing operations, PWM generation, and event counting, which is essential for real-time control applications.
  • Power Management: The microcontroller supports multiple power-saving modes, allowing developers to optimize power consumption for battery-powered or energy-sensitive applications.
  • Analog Features: It comes with a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, offering the capability to interface with analog sensors and convert their readings into digital values for processing.

Package and Temperature Range

The PIC24HJ64GP504T-E/PT is available in a TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained applications. It operates within an extended temperature range, ensuring reliable performance across various environmental conditions.

Applications

This microcontroller is ideal for a diverse array of applications, including industrial control systems, automotive electronics, medical devices, and Internet of Things (IoT) endpoints. Its combination of processing power, memory capacity, and integrated peripherals makes it a versatile choice for developers looking to create sophisticated embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess